A. u. K. Müller GmbH & Co. KG Float Valve, DN 10 21.010.110

Description
Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to a guide, which pushes the lever to closed. This effects a relative constant flow, covering a wide pressure range. An overflow of small tanks will be prevented during the initial filling. By reaching a sufficient level within the tank during refill, the final closing procedure is due to the buoyancy of the float body. Valves of this design are single chamber valves with the inlet ninety degrees to the outlet. The valve, having a glass fibre reinforced polyamid housing, can be manufactured with various connections and is suitable up to 60° by using a PE-floater. APPLICATIONS tank filling Irrigation systems high pressure cleaning devices (system separation according to EN 1717) Ice machines Industrial appliances CHARACTERISTICS servo-controlled redirection of flow by 90° operation largely independent from inlet pressure Easy to assemble and service Compact design for heated water up to 60 °C adjustable level height High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet
Description
Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to a guide, which pushes the lever to closed. This effects a relative constant flow, covering a wide pressure range. An overflow of small tanks will be prevented during the initial filling. By reaching a sufficient level within the tank during refill, the final closing procedure is due to the buoyancy of the float body. Valves of this design are single chamber valves with the inlet ninety degrees to the outlet. The valve, having a glass fibre reinforced polyamid housing, can be manufactured with various connections and is suitable up to 60° by using a PE-floater. APPLICATIONS tank filling Irrigation systems high pressure cleaning devices (system separation according to EN 1717) Ice machines Industrial appliances CHARACTERISTICS servo-controlled redirection of flow by 90° operation largely independent from inlet pressure Easy to assemble and service Compact design for heated water up to 60 °C adjustable level height High operating safety through the use of high quality materials and 100% final testing of the products
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float Valve, DN 10 - 21.010.110 - A. u. K. Müller GmbH & Co. KG
Düsseldorf, Germany
Float Valve, DN 10
21.010.110
Float Valve, DN 10 21.010.110
Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to a guide, which pushes the lever to closed. This effects a relative constant flow, covering a wide pressure range. An overflow of small tanks will be prevented during the initial filling. By reaching a sufficient level within the tank during refill, the final closing procedure is due to the buoyancy of the float body. Valves of this design are single chamber valves with the inlet ninety degrees to the outlet. The valve, having a glass fibre reinforced polyamid housing, can be manufactured with various connections and is suitable up to 60° by using a PE-floater. APPLICATIONS tank filling Irrigation systems high pressure cleaning devices (system separation according to EN 1717) Ice machines Industrial appliances CHARACTERISTICS servo-controlled redirection of flow by 90° operation largely independent from inlet pressure Easy to assemble and service Compact design for heated water up to 60 °C adjustable level height High operating safety through the use of high quality materials and 100% final testing of the products

Servo-controlled valve nominal diameter DN 10, which closes by means of buoyancy of a floater to control level in tanks. If liquid is drained from the tank, the float valve refills automatically and closes when the maximum level has been reached. The outlet jet is directed on to a guide, which pushes the lever to closed. This effects a relative constant flow, covering a wide pressure range. An overflow of small tanks will be prevented during the initial filling. By reaching a sufficient level within the tank during refill, the final closing procedure is due to the buoyancy of the float body. Valves of this design are single chamber valves with the inlet ninety degrees to the outlet. The valve, having a glass fibre reinforced polyamid housing, can be manufactured with various connections and is suitable up to 60° by using a PE-floater.

APPLICATIONS

  • tank filling
  • Irrigation systems
  • high pressure cleaning devices (system separation according to EN 1717)
  • Ice machines
  • Industrial appliances

CHARACTERISTICS

  • servo-controlled
  • redirection of flow by 90°
  • operation largely independent from inlet pressure
  • Easy to assemble and service
  • Compact design
  • for heated water up to 60 °C
  • adjustable level height
  • High operating safety through the use of high quality materials and 100% final testing of the products
Supplier's Site Datasheet

Technical Specifications

  A. u. K. Müller GmbH & Co. KG
Product Category Industrial Valves
Product Number 21.010.110
Product Name Float Valve, DN 10
Valve Type Float; Servo
Primary Material Nylon
Media Water; Hot Water; Cold Water  
Valve Size 0.39 inch (10.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123719040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 Threaded Ports, Mixing Diverting Ball Valve - MBVMD - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Air vent Valve M12 for Battery Pack/Low Profile Dual - MIV-12MAS-2DH-SV-L - Shenzhen Milvent Technology Co., Limited
Specs
Valve Type Relief
Primary Material Aluminum
Media Air
View Details
3-Way Miniature Pinch Valve - NPV4-2D-06-24 - Clippard
Specs
Valve Type Pinch; Solenoid
Media Water; Gas; Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details