Western Analytical Products "Pressure Relief Valve Tee for 3/16"" OD Tubing" P-612S

Description
" Prevent System Over-Pressurization Upchurch Scientific Pressure Relief Valves are ideal for preventing system over-pressurization. These products protect system components by diverting fluid flow automatically when pressure exceeds the set limit. Choose between our preset 100 psi (7 bar) and 5 psi (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020"" (0.50 mm) thru-holes in the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the P-612S for larger bore tubing and higher flow applications."
Description
" Prevent System Over-Pressurization Upchurch Scientific Pressure Relief Valves are ideal for preventing system over-pressurization. These products protect system components by diverting fluid flow automatically when pressure exceeds the set limit. Choose between our preset 100 psi (7 bar) and 5 psi (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020"" (0.50 mm) thru-holes in the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the P-612S for larger bore tubing and higher flow applications."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"Pressure Relief Valve Tee for 3/16"" OD Tubing"
P-612S
"Pressure Relief Valve Tee for 3/16"" OD Tubing" P-612S
" Prevent System Over-Pressurization Upchurch Scientific Pressure Relief Valves are ideal for preventing system over-pressurization. These products protect system components by diverting fluid flow automatically when pressure exceeds the set limit. Choose between our preset 100 psi (7 bar) and 5 psi (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020"" (0.50 mm) thru-holes in the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the P-612S for larger bore tubing and higher flow applications."

"

  • Prevent System Over-Pressurization

Upchurch Scientific Pressure Relief Valves are ideal for preventing system over-pressurization. These products protect system components by diverting fluid flow automatically when pressure exceeds the set limit. Choose between our preset 100 psi (7 bar) and 5 psi (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020"" (0.50 mm) thru-holes in the valve tee body.
If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the P-612S for larger bore tubing and higher flow applications."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number P-612S
Product Name "Pressure Relief Valve Tee for 3/16"" OD Tubing"
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Full Port Brass Ball Valve - 171L-1 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
Inline Temperature Control Valve - TV/HAT - ThermOmegaTech®
Specs
Valve Type Control Valve; Drain; Safety; Shut Off
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details