Western Analytical Products Inline Check Valve Cartridge for CV-3010 CV-3011

Description
" Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific® cartridge - style Inline Check Valves are designed to limit flow to one direction. These assemblies withstand system pressures of 1000 psi (69 bar). If the accompanying Flangeless Fittings are replaced with Super Flangeless Fittings, the Check Valve Assemblies will hold to higher pressures in the reverse direction. [These Inline Check Valve Assemblies should not be subjected to pressures above 3000 psi (207 bar)]. If you prefer Fingertight Fittings, try an Inline Check Valve Cartridge with the U-469 Stainless Steel High Pressure Holder. Try our CV-3010 Assembly and CV-3011 Cartridge, designed specifically for degassing (sparging) lines to prevent solvent backup if the sparging gas runs out. This check valve will help prevent potential solvent cross-contamination and damage to the gas regulating valve. The cracking pressures for the Inline Check Valve Cartridges are 1.5 psi (0.10 bar) for the CV-3001 and 3 psi (0.21 bar) for the CV-3011.(Pressure at which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). For post-column derivitization, place a CV-3000 Inline Check Valve on the effluent side of your column to prevent derivatizing agents from flowing backwards and poisoning the column. Placement on the post-column reagent line will also prevent mobile phase from contaminating the reagent if the auxiliary pump fails."
Description
" Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific® cartridge - style Inline Check Valves are designed to limit flow to one direction. These assemblies withstand system pressures of 1000 psi (69 bar). If the accompanying Flangeless Fittings are replaced with Super Flangeless Fittings, the Check Valve Assemblies will hold to higher pressures in the reverse direction. [These Inline Check Valve Assemblies should not be subjected to pressures above 3000 psi (207 bar)]. If you prefer Fingertight Fittings, try an Inline Check Valve Cartridge with the U-469 Stainless Steel High Pressure Holder. Try our CV-3010 Assembly and CV-3011 Cartridge, designed specifically for degassing (sparging) lines to prevent solvent backup if the sparging gas runs out. This check valve will help prevent potential solvent cross-contamination and damage to the gas regulating valve. The cracking pressures for the Inline Check Valve Cartridges are 1.5 psi (0.10 bar) for the CV-3001 and 3 psi (0.21 bar) for the CV-3011.(Pressure at which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). For post-column derivitization, place a CV-3000 Inline Check Valve on the effluent side of your column to prevent derivatizing agents from flowing backwards and poisoning the column. Placement on the post-column reagent line will also prevent mobile phase from contaminating the reagent if the auxiliary pump fails."

Suppliers

Company
Product
Description
Supplier Links
Inline Check Valve Cartridge for CV-3010 - CV-3011 - Western Analytical Products
Wildomar, CA, USA
Inline Check Valve Cartridge for CV-3010
CV-3011
Inline Check Valve Cartridge for CV-3010 CV-3011
" Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific® cartridge - style Inline Check Valves are designed to limit flow to one direction. These assemblies withstand system pressures of 1000 psi (69 bar). If the accompanying Flangeless Fittings are replaced with Super Flangeless Fittings, the Check Valve Assemblies will hold to higher pressures in the reverse direction. [These Inline Check Valve Assemblies should not be subjected to pressures above 3000 psi (207 bar)]. If you prefer Fingertight Fittings, try an Inline Check Valve Cartridge with the U-469 Stainless Steel High Pressure Holder. Try our CV-3010 Assembly and CV-3011 Cartridge, designed specifically for degassing (sparging) lines to prevent solvent backup if the sparging gas runs out. This check valve will help prevent potential solvent cross-contamination and damage to the gas regulating valve. The cracking pressures for the Inline Check Valve Cartridges are 1.5 psi (0.10 bar) for the CV-3001 and 3 psi (0.21 bar) for the CV-3011.(Pressure at which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). For post-column derivitization, place a CV-3000 Inline Check Valve on the effluent side of your column to prevent derivatizing agents from flowing backwards and poisoning the column. Placement on the post-column reagent line will also prevent mobile phase from contaminating the reagent if the auxiliary pump fails."

"

  • Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011).
  • Less than 150 µL Internal Volume.

Upchurch Scientific® cartridge - style Inline Check Valves are designed to limit flow to one direction. These assemblies withstand system pressures of 1000 psi (69 bar). If the accompanying Flangeless Fittings are replaced with Super Flangeless Fittings, the Check Valve Assemblies will hold to higher pressures in the reverse direction. [These Inline Check Valve Assemblies should not be subjected to pressures above 3000 psi (207 bar)]. If you prefer Fingertight Fittings, try an Inline Check Valve Cartridge with the U-469 Stainless Steel High Pressure Holder.
Try our CV-3010 Assembly and CV-3011 Cartridge, designed specifically for degassing (sparging) lines to prevent solvent backup if the sparging gas runs out. This check valve will help prevent potential solvent cross-contamination and damage to the gas regulating valve. The cracking pressures for the Inline Check Valve Cartridges are 1.5 psi (0.10 bar) for the CV-3001 and 3 psi (0.21 bar) for the CV-3011.(Pressure at which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011).
For post-column derivitization, place a CV-3000 Inline Check Valve on the effluent side of your column to prevent derivatizing agents from flowing backwards and poisoning the column. Placement on the post-column reagent line will also prevent mobile phase from contaminating the reagent if the auxiliary pump fails."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number CV-3011
Product Name Inline Check Valve Cartridge for CV-3010
Valve Type Check; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - Double Disc Swing Check Valves - McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 2.00 to 24.00 inch (50.80 to 609.60 mm)
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
Valve, Pressure Relief, 0-100 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 121613007 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 0.79 inch (20.00 mm)
View Details