Western Analytical Products "Inlet Check Valve, 1/4-28M to 1/4-28F" CV-3301

Description
" Adds Back-Flow Protection to any 1/4-28 Flat-Bottom Port 15 psi (1.0 bar) and 3 psi (0.21 bar) Cracking Pressure Versions Excellent Chemical Resistance Connect these Upchurch Scientific® Inline Check Valves to any 1/4-28 flat-bottom port. Then thread your 1/4-28 flat-bottom fitting into the check valve to connect the tubing. Once installed, the spring-actuated sealing system eliminates back flow, preventing upstream contamination or damage. In addition, the unique design of this product eliminates the additional tubing cuts and connections required to install conventional inline check valves. At a low cracking pressure of only 3 psi (0.21 bar), our CV-3315 and CV-3316 Check Valves are well suited for syringe-pump and vacuum systems. The cracking pressure of our CV-3301 and CV-3302 Check Valves is 15 psi (1.0 bar). All four of these valves are constructed of materials offering excellent chemical resistance: PEEK, Kel-F®, PTFE (CV-3301 and CV-3302 only), stainless steel or gold-plated stainless steel springs, and perfluoroelastomer. Our standard 1/4-28 Inline Check Valves accommodate 1/32"", 1/16"", 1/8"" and metric (1.0 - 3.0 mm) OD tubing, depending on the fittings used. Select from Upchurch Scientific's broad line of Flangeless, Super Flangeless and VacuTight fittings. All four valves have a 0.020"" thru-hole."
Description
" Adds Back-Flow Protection to any 1/4-28 Flat-Bottom Port 15 psi (1.0 bar) and 3 psi (0.21 bar) Cracking Pressure Versions Excellent Chemical Resistance Connect these Upchurch Scientific® Inline Check Valves to any 1/4-28 flat-bottom port. Then thread your 1/4-28 flat-bottom fitting into the check valve to connect the tubing. Once installed, the spring-actuated sealing system eliminates back flow, preventing upstream contamination or damage. In addition, the unique design of this product eliminates the additional tubing cuts and connections required to install conventional inline check valves. At a low cracking pressure of only 3 psi (0.21 bar), our CV-3315 and CV-3316 Check Valves are well suited for syringe-pump and vacuum systems. The cracking pressure of our CV-3301 and CV-3302 Check Valves is 15 psi (1.0 bar). All four of these valves are constructed of materials offering excellent chemical resistance: PEEK, Kel-F®, PTFE (CV-3301 and CV-3302 only), stainless steel or gold-plated stainless steel springs, and perfluoroelastomer. Our standard 1/4-28 Inline Check Valves accommodate 1/32"", 1/16"", 1/8"" and metric (1.0 - 3.0 mm) OD tubing, depending on the fittings used. Select from Upchurch Scientific's broad line of Flangeless, Super Flangeless and VacuTight fittings. All four valves have a 0.020"" thru-hole."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"Inlet Check Valve, 1/4-28M to 1/4-28F"
CV-3301
"Inlet Check Valve, 1/4-28M to 1/4-28F" CV-3301
" Adds Back-Flow Protection to any 1/4-28 Flat-Bottom Port 15 psi (1.0 bar) and 3 psi (0.21 bar) Cracking Pressure Versions Excellent Chemical Resistance Connect these Upchurch Scientific® Inline Check Valves to any 1/4-28 flat-bottom port. Then thread your 1/4-28 flat-bottom fitting into the check valve to connect the tubing. Once installed, the spring-actuated sealing system eliminates back flow, preventing upstream contamination or damage. In addition, the unique design of this product eliminates the additional tubing cuts and connections required to install conventional inline check valves. At a low cracking pressure of only 3 psi (0.21 bar), our CV-3315 and CV-3316 Check Valves are well suited for syringe-pump and vacuum systems. The cracking pressure of our CV-3301 and CV-3302 Check Valves is 15 psi (1.0 bar). All four of these valves are constructed of materials offering excellent chemical resistance: PEEK, Kel-F®, PTFE (CV-3301 and CV-3302 only), stainless steel or gold-plated stainless steel springs, and perfluoroelastomer. Our standard 1/4-28 Inline Check Valves accommodate 1/32"", 1/16"", 1/8"" and metric (1.0 - 3.0 mm) OD tubing, depending on the fittings used. Select from Upchurch Scientific's broad line of Flangeless, Super Flangeless and VacuTight fittings. All four valves have a 0.020"" thru-hole."

"

  • Adds Back-Flow Protection to any 1/4-28 Flat-Bottom Port
  • 15 psi (1.0 bar) and 3 psi (0.21 bar) Cracking Pressure Versions
  • Excellent Chemical Resistance

Connect these Upchurch Scientific® Inline Check Valves to any 1/4-28 flat-bottom port. Then thread your 1/4-28 flat-bottom fitting into the check valve to connect the tubing. Once installed, the spring-actuated sealing system eliminates back flow, preventing upstream contamination or damage. In addition, the unique design of this product eliminates the additional tubing cuts and connections required to install conventional inline check valves.
At a low cracking pressure of only 3 psi (0.21 bar), our CV-3315 and CV-3316 Check Valves are well suited for syringe-pump and vacuum systems. The cracking pressure of our CV-3301 and CV-3302 Check Valves is 15 psi (1.0 bar). All four of these valves are constructed of materials offering excellent chemical resistance: PEEK, Kel-F®, PTFE (CV-3301 and CV-3302 only), stainless steel or gold-plated stainless steel springs, and perfluoroelastomer.
Our standard 1/4-28 Inline Check Valves accommodate 1/32"", 1/16"", 1/8"" and metric (1.0 - 3.0 mm) OD tubing, depending on the fittings used. Select from Upchurch Scientific's broad line of Flangeless, Super Flangeless and VacuTight fittings. All four valves have a 0.020"" thru-hole."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number CV-3301
Product Name "Inlet Check Valve, 1/4-28M to 1/4-28F"
Valve Type Check; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Relief Valve -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Steam
Valve Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details
22mm MINISOL - 09-321-103-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.06 inch (1.60 mm)
View Details
Controller, Dual Deadman With Joysticks, 145 Psi - 162-1110-50300 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
View Details