Western Analytical Products "Inline Check Valve Assembly for 1/8"" OD Tubing" CV-3010

Description
" Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific® cartridge - style Inline Check Valves are designed to limit flow to one direction. These assemblies withstand system pressures of 1000 psi (69 bar). If the accompanying Flangeless Fittings are replaced with Super Flangeless Fittings, the Check Valve Assemblies will hold to higher pressures in the reverse direction. [These Inline Check Valve Assemblies should not be subjected to pressures above 3000 psi (207 bar)]. If you prefer Fingertight Fittings, try an Inline Check Valve Cartridge with the U-469 Stainless Steel High Pressure Holder. Try our CV-3010 Assembly and CV-3011 Cartridge, designed specifically for degassing (sparging) lines to prevent solvent backup if the sparging gas runs out. This check valve will help prevent potential solvent cross-contamination and damage to the gas regulating valve. The cracking pressures for the Inline Check Valve Cartridges are 1.5 psi (0.10 bar) for the CV-3001 and 3 psi (0.21 bar) for the CV-3011.(Pressure at which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). For post-column derivitization, place a CV-3000 Inline Check Valve on the effluent side of your column to prevent derivatizing agents from flowing backwards and poisoning the column. Placement on the post-column reagent line will also prevent mobile phase from contaminating the reagent if the auxiliary pump fails."
Description
" Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific® cartridge - style Inline Check Valves are designed to limit flow to one direction. These assemblies withstand system pressures of 1000 psi (69 bar). If the accompanying Flangeless Fittings are replaced with Super Flangeless Fittings, the Check Valve Assemblies will hold to higher pressures in the reverse direction. [These Inline Check Valve Assemblies should not be subjected to pressures above 3000 psi (207 bar)]. If you prefer Fingertight Fittings, try an Inline Check Valve Cartridge with the U-469 Stainless Steel High Pressure Holder. Try our CV-3010 Assembly and CV-3011 Cartridge, designed specifically for degassing (sparging) lines to prevent solvent backup if the sparging gas runs out. This check valve will help prevent potential solvent cross-contamination and damage to the gas regulating valve. The cracking pressures for the Inline Check Valve Cartridges are 1.5 psi (0.10 bar) for the CV-3001 and 3 psi (0.21 bar) for the CV-3011.(Pressure at which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). For post-column derivitization, place a CV-3000 Inline Check Valve on the effluent side of your column to prevent derivatizing agents from flowing backwards and poisoning the column. Placement on the post-column reagent line will also prevent mobile phase from contaminating the reagent if the auxiliary pump fails."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"Inline Check Valve Assembly for 1/8"" OD Tubing"
CV-3010
"Inline Check Valve Assembly for 1/8"" OD Tubing" CV-3010
" Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). Less than 150 µL Internal Volume. Upchurch Scientific® cartridge - style Inline Check Valves are designed to limit flow to one direction. These assemblies withstand system pressures of 1000 psi (69 bar). If the accompanying Flangeless Fittings are replaced with Super Flangeless Fittings, the Check Valve Assemblies will hold to higher pressures in the reverse direction. [These Inline Check Valve Assemblies should not be subjected to pressures above 3000 psi (207 bar)]. If you prefer Fingertight Fittings, try an Inline Check Valve Cartridge with the U-469 Stainless Steel High Pressure Holder. Try our CV-3010 Assembly and CV-3011 Cartridge, designed specifically for degassing (sparging) lines to prevent solvent backup if the sparging gas runs out. This check valve will help prevent potential solvent cross-contamination and damage to the gas regulating valve. The cracking pressures for the Inline Check Valve Cartridges are 1.5 psi (0.10 bar) for the CV-3001 and 3 psi (0.21 bar) for the CV-3011.(Pressure at which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011). For post-column derivitization, place a CV-3000 Inline Check Valve on the effluent side of your column to prevent derivatizing agents from flowing backwards and poisoning the column. Placement on the post-column reagent line will also prevent mobile phase from contaminating the reagent if the auxiliary pump fails."

"

  • Low Cracking Pressures (At which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011).
  • Less than 150 µL Internal Volume.

Upchurch Scientific® cartridge - style Inline Check Valves are designed to limit flow to one direction. These assemblies withstand system pressures of 1000 psi (69 bar). If the accompanying Flangeless Fittings are replaced with Super Flangeless Fittings, the Check Valve Assemblies will hold to higher pressures in the reverse direction. [These Inline Check Valve Assemblies should not be subjected to pressures above 3000 psi (207 bar)]. If you prefer Fingertight Fittings, try an Inline Check Valve Cartridge with the U-469 Stainless Steel High Pressure Holder.
Try our CV-3010 Assembly and CV-3011 Cartridge, designed specifically for degassing (sparging) lines to prevent solvent backup if the sparging gas runs out. This check valve will help prevent potential solvent cross-contamination and damage to the gas regulating valve. The cracking pressures for the Inline Check Valve Cartridges are 1.5 psi (0.10 bar) for the CV-3001 and 3 psi (0.21 bar) for the CV-3011.(Pressure at which valve opens for flow in the direction of the arrow. Tolerance on the cracking pressure for CV-3001 is ± 0.5 psi (0.03 bar) and ± 1.5 psi (0.10 bar) on CV-3011).
For post-column derivitization, place a CV-3000 Inline Check Valve on the effluent side of your column to prevent derivatizing agents from flowing backwards and poisoning the column. Placement on the post-column reagent line will also prevent mobile phase from contaminating the reagent if the auxiliary pump fails."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number CV-3010
Product Name "Inline Check Valve Assembly for 1/8"" OD Tubing"
Valve Type Check; Relief
Unlock Full Specs
to access all available technical data

Similar Products

Subsea Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Actuation Manual
View Details
VALVES - PR-025-PVC-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Relief
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-4 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Spring Assisted Sanitary Check Valves - DFT® DSV® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Check; Sanitary
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Steam; Air; Breathable; Compressed Air
View Details