Western Analytical Products "5 psi (0.3 bar) Pressure Relief Valve for 1/16"" OD Tubing" U-455

Description
" Prevent System Over-Pressurization Upchurch Scientific Pressure Relief Valves are ideal for preventing system over-pressurization. These products protect system components by diverting fluid flow automatically when pressure exceeds the set limit. Choose between our preset 100 psi (7 bar) and 5 psi (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020"" (0.50 mm) thru-holes in the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the P-612S for larger bore tubing and higher flow applications."
Description
" Prevent System Over-Pressurization Upchurch Scientific Pressure Relief Valves are ideal for preventing system over-pressurization. These products protect system components by diverting fluid flow automatically when pressure exceeds the set limit. Choose between our preset 100 psi (7 bar) and 5 psi (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020"" (0.50 mm) thru-holes in the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the P-612S for larger bore tubing and higher flow applications."

Suppliers

Company
Product
Description
Supplier Links
Wildomar, CA, USA
"5 psi (0.3 bar) Pressure Relief Valve for 1/16"" OD Tubing"
U-455
"5 psi (0.3 bar) Pressure Relief Valve for 1/16"" OD Tubing" U-455
" Prevent System Over-Pressurization Upchurch Scientific Pressure Relief Valves are ideal for preventing system over-pressurization. These products protect system components by diverting fluid flow automatically when pressure exceeds the set limit. Choose between our preset 100 psi (7 bar) and 5 psi (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020"" (0.50 mm) thru-holes in the valve tee body. If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the P-612S for larger bore tubing and higher flow applications."

"

  • Prevent System Over-Pressurization

Upchurch Scientific Pressure Relief Valves are ideal for preventing system over-pressurization. These products protect system components by diverting fluid flow automatically when pressure exceeds the set limit. Choose between our preset 100 psi (7 bar) and 5 psi (0.3 bar) assemblies, both shipped with our Flangeless Fittings. The 100 psi version is a good, general purpose valve, while the 5 psi version is perfect for protecting syringe and peristaltic pump systems. The void volume of both relief valves is low due to the small 0.020"" (0.50 mm) thru-holes in the valve tee body.
If you wish to have the Pressure Relief Valve open at a different pressure than 5 or 100 psi, simply combine one of the other replacement Back Pressure Regulator Assemblies with the P-612 Pressure Relief Valve Tee. Choose the P-612S for larger bore tubing and higher flow applications."

Supplier's Site

Technical Specifications

  Western Analytical Products
Product Category Industrial Valves
Product Number U-455
Product Name "5 psi (0.3 bar) Pressure Relief Valve for 1/16"" OD Tubing"
Valve Type Relief
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1232007 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 0.79 inch (20.00 mm)
View Details
M3 Threaded Ports, One Inlet & Multi Outlet Rotary Selector Valve - SV - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
15 mm Miniature Electronic Valve - E3O15E-2C - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details