Bonomi North America, Inc. Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 0.5" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 0.75" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 1" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 1" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 1" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator | |
| 1-1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 1.25" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 1.25" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator | |
| 10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 10" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 10" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 10" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 10" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 10" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 10" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 10" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 10" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 10" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator | |
| 10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration | |
| 10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration | |
| 10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration | |
| 10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration | |
| 10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration | |
| 10" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration | |
| 12" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 12" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 12" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 12" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 12" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 12" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator | |
| 12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration | |
| 12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration | |
| 12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration | |
| 12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration | |
| 12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration | |
| 12" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 2" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 2" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 2" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 2" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 2" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 2" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 2" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 2" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 2" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 2" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 2" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator | |
| 2" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator | |
| 2" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 2" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator | |
| 2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration | |
| 2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration | |
| 2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration | |
| 2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration | |
| 2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration | |
| 2" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration | |
| 2-1/2" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator | |
| 2.50" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 2.50" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 2.50" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 2.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 2.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 2.50" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 2.50" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration | |
| 2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration | |
| 2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration | |
| 2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration | |
| 2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration | |
| 2.50" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 3" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 3" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 3" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 3" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 3" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 3" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 3" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 3" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 3" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 3" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 3" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 3" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 3" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 3" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 3" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator | |
| 3" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator | |
| 3" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 3" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 3" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator | |
| 3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration | |
| 3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration | |
| 3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration | |
| 3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration | |
| 3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration | |
| 3" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration | |
| 3/4" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 4" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 4" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 4" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 4" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 4" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 4" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 4" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 4" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 4" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 4" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 4" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 4" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 4" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 4" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Double Acting Pneumatic Actuator | |
| 4" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 4" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator | |
| 4" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator | |
| 4" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 4" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 4" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator | |
| 4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration | |
| 4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration | |
| 4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration | |
| 4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration | |
| 4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration | |
| 4" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration | |
| 5" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 5" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 5" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 5" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 5" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 5" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 5" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 5" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 5" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 5" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 5" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 5" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration | |
| 5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration | |
| 5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration | |
| 5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration | |
| 5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration | |
| 5" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 6" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 6" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 6" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 6" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 6" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 6" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 6" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 6" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 6" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 6" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 6" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 6" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator | |
| 6" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator | |
| 6" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 6" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator | |
| 6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration | |
| 6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration | |
| 6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration | |
| 6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration | |
| 6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration | |
| 6" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration | |
| 8" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 8" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 8" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 8" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 8" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 8" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 8" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Spring Return Pneumatic Actuator | |
| 8" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 8" 2-Way, Rubber Lined Lug-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 8" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Buna-N seats & Spring Return Pneumatic Actuator | |
| 8" 2-Way, Rubber Lined Wafer-style Butterfly Valve w/ SS Disc w/ Viton seats & Spring Return Pneumatic Actuator | |
| 8" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 8" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & Spring Return Pneumatic Actuator | |
| 8" Direct Mount PVC Butterfly Valve with EPDM Seats & Spring Return Actuator | |
| 8" Direct Mount PVC Butterfly Valve with Viton Seats & Spring Return Actuator | |
| 8" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Spring Return Actuator | |
| 8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T1 Configuration | |
| 8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T2 Configuration | |
| 8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T3 Configuration | |
| 8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T4 Configuration | |
| 8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T5 Configuration | |
| 8" Two (2) 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seat, 125# Carbon Steel Tee, Linkages & Spring Return Actuator in T6 Configuration |
| << Prev |