Travaini Pumps USA Datasheets for Vacuum Pumps and Vacuum Generators

Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more

Product Name Notes
Our DynaSeal, oil sealed liquid ring vacuum pump systems were developed about 15 years ago. The closed lop sealed system concept was designed to eliminate the need for the ever...
Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve. Pumps are also provided, by request, with auxiliary threaded connections, companion flanges, flanged air-liquid separator tank, non...
Pumps are provided with threaded connections for service liquid, pump draining and anticavitation valve & companion flanges. Pumps are also provided, by request, with auxiliary threaded connections, flanged air-liquid separator...
Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve and companion flanges. Pumps are also provided, by request, with auxiliary threaded connections, companion flanges, flanged air-liquid...
Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve and companion flanges. Pumps are also provided, by request, with flanged air-liquid separator tank, non return valve,...
Pumps are provided with threaded connections for service liquid, pump draining, anticavitation valve. Pumps are also provided, by request, with flanged air-liquid separator tank, non return valve, ejector, vacuum relief...
Pumps are provided with threaded connections for service liquid, pump draining, grease and anticavitation valve and companion flanges. Pumps are also provided, by request, with auxiliary threaded connections, flanged air-liquid...
Pumps are provided with threaded connections for service liquid, pump draining, grease and anticavitation valve and companion flanges. Pumps are also provided, by request, with auxiliary threaded connections, flanged air-liquid...
Pumps are provided with threaded connections for service liquid, pump draining, grease and anticavitation valve and companion Flanges. Pumps are also provided, by request, with auxiliary threaded connections, flanged air-liquid...
Pumps are provided with threaded connections for service liquid, pump draining, grease, anticavitation valve and companion flange. Pumps are also provided, by request, with auxiliary threaded connections, companion flanges, flanged...
Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460...
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and...
Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class...