Travaini Pumps USA Water Sealed Liquid Ring System TRW 950H-NR

Description
Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ♦ Separator reservoir ♦ Seal liquid solenoid valve, includes Y-strainer and stop valve ♦ Seal water flow control ♦ Inlet check valve ♦ Vacuum gauge ♦ Globe Valve* ♦ Y-Strainer* ♦ Temperature Gauge*
Datasheet
Description
Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ♦ Separator reservoir ♦ Seal liquid solenoid valve, includes Y-strainer and stop valve ♦ Seal water flow control ♦ Inlet check valve ♦ Vacuum gauge ♦ Globe Valve* ♦ Y-Strainer* ♦ Temperature Gauge*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Sealed Liquid Ring System - TRW 950H-NR - Travaini Pumps USA
Yorktown, VA, USA
Water Sealed Liquid Ring System
TRW 950H-NR
Water Sealed Liquid Ring System TRW 950H-NR
Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ♦ Separator reservoir ♦ Seal liquid solenoid valve, includes Y-strainer and stop valve ♦ Seal water flow control ♦ Inlet check valve ♦ Vacuum gauge ♦ Globe Valve* ♦ Y-Strainer* ♦ Temperature Gauge*

Standard Components
♦ Travaini base mounted liquid ring vacuum pump
♦ Heavy duty flexible coupling, requires no field alignment or lubrication
♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor
♦ Separator reservoir
♦ Seal liquid solenoid valve, includes Y-strainer and stop valve
♦ Seal water flow control
♦ Inlet check valve
♦ Vacuum gauge
♦ Globe Valve*
♦ Y-Strainer*
♦ Temperature Gauge*

Datasheet

Technical Specifications

  Travaini Pumps USA
Product Category Vacuum Pumps and Vacuum Generators
Product Number TRW 950H-NR
Product Name Water Sealed Liquid Ring System
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
Features OEM Controller / Control Panel; Vacuum Gauge
Pumping Speed 941 CFM (1600 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

IDP-7 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 4.23 to 5.35 CFM (7.2 to 9.1 m³/hr)
View Details
Vacuum Generator, Venturi, 1/2
Specs
Vacuum Pump Type Venturi
Ultimate Vacuum 336 torr (16.7 in Hg vac)
Operating Temperature 32 to 125 F (0 to 52 C)
View Details
Canned Drive Motor Positive Displacement Vacuum Blowers - Series HM - Aerzen USA Corp.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial
View Details
Vooner FloGard® V460, 380 to 455 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V460XVE6-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details