Pumps are provided with threaded connections for service liquid,
pump draining, grease and anticavitation valve and companion
Flanges. Pumps are also provided, by request, with auxiliary
threaded connections, flanged air-liquid separator tank, non retur
valve, ejector, vacuum relief valve,
flow valve to control the flow of the liquid supply,
vacuum gauges, pressure gauges and compound gauges.
We can also provide information on our water sealed
and oil sealed systems.
| Travaini Pumps USA | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | TRSE 125-1250 |
| Product Name | Single Stage Medium Vacuum Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump; Vacuum Pump System or Station (optional feature) |
| Application | Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum |
| Pumping Speed | 735 CFM (1250 m³/hr) |
| Ultimate Vacuum | 150 torr (24.0 in Hg vac) |