Travaini Pumps USA Rotary Vane Vacuum Pump PVL15/B

Description
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve
Datasheet
Description
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Vane Vacuum Pump - PVL15/B - Travaini Pumps USA
Yorktown, VA, USA
Rotary Vane Vacuum Pump
PVL15/B
Rotary Vane Vacuum Pump PVL15/B
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve

The pump series:
- PVL10 - PVL15 final
vacuum 0.5 Torr
(absolute)
-PVL10/B - PVL15/B
final vacuum 15 Torr
(absolute)
have a nominal capacity
(60 Hz) of 7 ACFM and
9.5 ACFM respectively.
They are lubricated, with oil
recirculation system, rotary
vane vacuum pumps.
They are suitable to evacuate
closed systems or to operate
at a constant vacuum within
the following vacuum range:
-PVL10 - PVL15 from 0.5
to 300 Torr (absolute)
-PVL10/B - PVL15/B
from 15 to 650 torr (absolute)
They are complete with:
- inlet mesh filter
- check valve
- gas-ballast valve

Datasheet

Technical Specifications

  Travaini Pumps USA
Product Category Vacuum Pumps and Vacuum Generators
Product Number PVL15/B
Product Name Rotary Vane Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
Application Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
Features Vacuum Gauge (optional feature); Gas Ballast
Pumping Speed 12 CFM (20.41 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Vooner FloGard® V490, 210 to 245 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 15 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V490A-L - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details
IDP-10 Dry Scroll Pump -  - Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 6 CFM (10.2 m³/hr)
View Details