The pump series:
- PVL10 - PVL15 final
vacuum 0.5 Torr
(absolute)
-PVL10/B - PVL15/B
final vacuum 15 Torr
(absolute)
have a nominal capacity
(60 Hz) of 7 ACFM and
9.5 ACFM respectively.
They are lubricated, with oil
recirculation system, rotary
vane vacuum pumps.
They are suitable to evacuate
closed systems or to operate
at a constant vacuum within
the following vacuum range:
-PVL10 - PVL15 from 0.5
to 300 Torr (absolute)
-PVL10/B - PVL15/B
from 15 to 650 torr (absolute)
They are complete with:
- inlet mesh filter
- check valve
- gas-ballast valve
| Travaini Pumps USA | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | PVL150/B |
| Product Name | Rotary Vane Vacuum Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump; Vacuum Pump System or Station (optional feature) |
| Application | Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing |
| Features | Vacuum Gauge (optional feature); Gas Ballast |
| Pumping Speed | 103 CFM (175 m³/hr) |