Travaini Pumps USA Water Sealed Liquid Ring System TRW 150V-NR

Description
Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ♦ Separator reservoir ♦ Seal liquid solenoid valve, includes Y-strainer and stop valve ♦ Seal water flow control ♦ Inlet check valve ♦ Vacuum gauge ♦ Globe Valve* ♦ Y-Strainer* ♦ Temperature Gauge*
Datasheet
Description
Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ♦ Separator reservoir ♦ Seal liquid solenoid valve, includes Y-strainer and stop valve ♦ Seal water flow control ♦ Inlet check valve ♦ Vacuum gauge ♦ Globe Valve* ♦ Y-Strainer* ♦ Temperature Gauge*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water Sealed Liquid Ring System - TRW 150V-NR - Travaini Pumps USA
Yorktown, VA, USA
Water Sealed Liquid Ring System
TRW 150V-NR
Water Sealed Liquid Ring System TRW 150V-NR
Standard Components ♦ Travaini base mounted liquid ring vacuum pump ♦ Heavy duty flexible coupling, requires no field alignment or lubrication ♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor ♦ Separator reservoir ♦ Seal liquid solenoid valve, includes Y-strainer and stop valve ♦ Seal water flow control ♦ Inlet check valve ♦ Vacuum gauge ♦ Globe Valve* ♦ Y-Strainer* ♦ Temperature Gauge*

Standard Components
♦ Travaini base mounted liquid ring vacuum pump
♦ Heavy duty flexible coupling, requires no field alignment or lubrication
♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor
♦ Separator reservoir
♦ Seal liquid solenoid valve, includes Y-strainer and stop valve
♦ Seal water flow control
♦ Inlet check valve
♦ Vacuum gauge
♦ Globe Valve*
♦ Y-Strainer*
♦ Temperature Gauge*

Datasheet

Technical Specifications

  Travaini Pumps USA
Product Category Vacuum Pumps and Vacuum Generators
Product Number TRW 150V-NR
Product Name Water Sealed Liquid Ring System
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
Features OEM Controller / Control Panel; Vacuum Gauge
Pumping Speed 118 CFM (200 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

In-Line E-Vac® Vacuum Generator -  - EXAIR
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Ultimate Vacuum 74.2 torr (27.0 in Hg vac)
View Details
Rotary Screw Vacuum Pump Package - ASV, BSV, CSV - Kaeser Compressors, Inc.
Specs
Vacuum Pump Type Mechanical
Application Industrial
Pumping Speed 166 to 551 CFM (282 to 937 m³/hr)
View Details
Oil-Lubricated Rotary Vane Vacuum Pump - R5 RA 1000/1600 A PLUS - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump; Combination
Application Industrial; Chemical; Food; Manufacturing; Packaging; Semiconductor
Mechanical Rotary Vane
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details