Travaini Pumps USA DynaSeal™ Liquid Ring Vacuum TRO015S

Description
Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature & pressure gauge and drain valve High efficiency discharge separator element Complete charge of long life sealing fluid type TR 1001-22 High efficiency air cooled heat exchanger oversized for ample cooling. Seal liquid solenoid valve, Y-strainer and stop valve High temperature switch to protect pump against high temperature operation Inlet check valve installed on pump suction flange Vacuum gauge, liquid filled, dual scale All components mounted on fabricated steel base plate include. Interconnecting piping Systems are painted Travaini gray as standard All systems are factory tested and checked prior to shipment.
Datasheet
Description
Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature & pressure gauge and drain valve High efficiency discharge separator element Complete charge of long life sealing fluid type TR 1001-22 High efficiency air cooled heat exchanger oversized for ample cooling. Seal liquid solenoid valve, Y-strainer and stop valve High temperature switch to protect pump against high temperature operation Inlet check valve installed on pump suction flange Vacuum gauge, liquid filled, dual scale All components mounted on fabricated steel base plate include. Interconnecting piping Systems are painted Travaini gray as standard All systems are factory tested and checked prior to shipment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DynaSeal™ Liquid Ring Vacuum - TRO015S - Travaini Pumps USA
Yorktown, VA, USA
DynaSeal™ Liquid Ring Vacuum
TRO015S
DynaSeal™ Liquid Ring Vacuum TRO015S
Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature & pressure gauge and drain valve High efficiency discharge separator element Complete charge of long life sealing fluid type TR 1001-22 High efficiency air cooled heat exchanger oversized for ample cooling. Seal liquid solenoid valve, Y-strainer and stop valve High temperature switch to protect pump against high temperature operation Inlet check valve installed on pump suction flange Vacuum gauge, liquid filled, dual scale All components mounted on fabricated steel base plate include. Interconnecting piping Systems are painted Travaini gray as standard All systems are factory tested and checked prior to shipment.

Travaini high efficiency liquid ring vacuum pump, monoblock design
Heavy duty flexible coupling, no field alignment or lubrication required
NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor
Separator reservoir with level gauge, temperature & pressure gauge and drain valve
High efficiency discharge separator element
Complete charge of long life sealing fluid type TR 1001-22
High efficiency air cooled heat exchanger oversized for ample cooling.
Seal liquid solenoid valve, Y-strainer and stop valve
High temperature switch to protect pump against high temperature operation
Inlet check valve installed on pump suction flange
Vacuum gauge, liquid filled, dual scale
All components mounted on fabricated steel base plate include. Interconnecting piping
Systems are painted Travaini gray as standard
All systems are factory tested and checked prior to shipment.

Datasheet

Technical Specifications

  Travaini Pumps USA
Product Category Vacuum Pumps and Vacuum Generators
Product Number TRO015S
Product Name DynaSeal™ Liquid Ring Vacuum
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum
Features OEM Controller / Control Panel; Vacuum Gauge
Pumping Speed 15 CFM (25.51 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Vacuum Pump Type HighVac
Configuration Individual Vacuum Pump
Application Nuclear Fusion, Particle Accelerator, Surface Analysis, Vacuum Coating, Encapsulation, Sputtering, Ion Implantation, Space Chamber
View Details
Vacuum Generator, Venturi 600 - 938-7600 - Petersen Products Co.
Specs
Vacuum Pump Type Venturi
Pumping Speed 42 CFM (71.43 m³/hr)
Ultimate Vacuum 506 torr (10.0 in Hg vac)
View Details
Two-stage oil-lubricated rotary vane vacuum pumps - DuoVane 3 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical; HighVac
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
View Details
Venturi Vacuum Generator - R-782 - Clippard
Specs
Vacuum Pump Type Venturi
Configuration Individual Vacuum Pump
Application Industrial
View Details