Travaini Pumps USA Rotary Vane Vacuum Pump PVL10

Description
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve
Datasheet
Description
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Vane Vacuum Pump - PVL10 - Travaini Pumps USA
Yorktown, VA, USA
Rotary Vane Vacuum Pump
PVL10
Rotary Vane Vacuum Pump PVL10
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve

The pump series:
- PVL10 - PVL15 final
vacuum 0.5 Torr
(absolute)
-PVL10/B - PVL15/B
final vacuum 15 Torr
(absolute)
have a nominal capacity
(60 Hz) of 7 ACFM and
9.5 ACFM respectively.
They are lubricated, with oil
recirculation system, rotary
vane vacuum pumps.
They are suitable to evacuate
closed systems or to operate
at a constant vacuum within
the following vacuum range:
-PVL10 - PVL15 from 0.5
to 300 Torr (absolute)
-PVL10/B - PVL15/B
from 15 to 650 torr (absolute)
They are complete with:
- inlet mesh filter
- check valve
- gas-ballast valve

Datasheet

Technical Specifications

  Travaini Pumps USA
Product Category Vacuum Pumps and Vacuum Generators
Product Number PVL10
Product Name Rotary Vane Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
Application Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
Features Vacuum Gauge (optional feature); Gas Ballast
Pumping Speed 8 CFM (13.61 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KVO-75 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 49 CFM (83.33 m³/hr)
Ultimate Vacuum 0.3750 torr (29.9 in Hg vac)
Mechanical Rotary Vane
View Details
DVR Portable & Central Packaged Vacuums -  - Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 380 to 650 CFM (646 to 1105 m³/hr)
View Details
Two-stage oil-lubricated rotary vane vacuum pumps - DuoVane 3 - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical; HighVac
Configuration Individual Vacuum Pump
Application Industrial; Scientific; Chemical; Medical / Laboratory; Pharm/Sanitary
View Details
Dry Screw Vacuum Pumps - COBRA DX 0950 A - Busch Vacuum Solutions
Specs
Configuration Individual Vacuum Pump; Combination
Application Industrial; Food; Packaging; Power; Lithium Battery Production, Drying, Coating
Pumping Speed 559 CFM (950 m³/hr)
View Details