Travaini Pumps USA Rotary Vane Vacuum Pump PVL51/B

Description
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve
Datasheet
Description
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Vane Vacuum Pump - PVL51/B - Travaini Pumps USA
Yorktown, VA, USA
Rotary Vane Vacuum Pump
PVL51/B
Rotary Vane Vacuum Pump PVL51/B
The pump series: - PVL10 - PVL15 final vacuum 0.5 Torr (absolute) -PVL10/B - PVL15/B final vacuum 15 Torr (absolute) have a nominal capacity (60 Hz) of 7 ACFM and 9.5 ACFM respectively. They are lubricated, with oil recirculation system, rotary vane vacuum pumps. They are suitable to evacuate closed systems or to operate at a constant vacuum within the following vacuum range: -PVL10 - PVL15 from 0.5 to 300 Torr (absolute) -PVL10/B - PVL15/B from 15 to 650 torr (absolute) They are complete with: - inlet mesh filter - check valve - gas-ballast valve

The pump series:
- PVL10 - PVL15 final
vacuum 0.5 Torr
(absolute)
-PVL10/B - PVL15/B
final vacuum 15 Torr
(absolute)
have a nominal capacity
(60 Hz) of 7 ACFM and
9.5 ACFM respectively.
They are lubricated, with oil
recirculation system, rotary
vane vacuum pumps.
They are suitable to evacuate
closed systems or to operate
at a constant vacuum within
the following vacuum range:
-PVL10 - PVL15 from 0.5
to 300 Torr (absolute)
-PVL10/B - PVL15/B
from 15 to 650 torr (absolute)
They are complete with:
- inlet mesh filter
- check valve
- gas-ballast valve

Datasheet

Technical Specifications

  Travaini Pumps USA
Product Category Vacuum Pumps and Vacuum Generators
Product Number PVL51/B
Product Name Rotary Vane Vacuum Pump
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump; Vacuum Pump System or Station (optional feature)
Application Industrial; Food; Medical / Laboratory; Packaging; CNC Router, Printing
Features Vacuum Gauge (optional feature); Gas Ballast
Pumping Speed 32 CFM (54.42 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

MD-Kinney - KVO Series Rotary Vane Vacuum Pump - KV0-1300 - Rogers Machinery Company, Inc.
Specs
Pumping Speed 903 CFM (1536 m³/hr)
Ultimate Vacuum 0.7500 torr (29.9 in Hg vac)
Mechanical Rotary Vane
View Details
Lifetime™ LT110 Industrial Vacuum Cleaner -  - Durovac Industrial Vacuums
Specs
Configuration Vacuum Pump System or Station
Application Industrial; Chemical; Manufacturing; Agriculture, Chemical, Metal Dust, Underground Mining, Industrial Construction
Pumping Speed 320 CFM (544 m³/hr)
View Details
Diaphragm vacuum pumps - MVP 040-2 AC - Pfeiffer Vacuum, Inc.
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Pumping Speed 1.47 CFM (2.5 m³/hr)
View Details
Dry-Running Rotary Vane Vacuum Pump/Compressor - Seco DC 0025 / 0040 C - Busch Vacuum Solutions
Specs
Vacuum Pump Type Mechanical
Configuration Individual Vacuum Pump
Application Industrial; Manufacturing; Paper Handling
View Details