Pumps are provided with threaded connections for service liquid,
pump draining, anticavitation valve.
Pumps are also provided, by request, with auxiliary threaded
connections, companion flanges, flanged air-liquid
separator tank, non return valve, vacuum relief valve, valve to control
the flow of the liquid supply, vacuum gauges, pressure gauges
and compound gauges. We can also provided information on our
water sealed and oil sealed systems.
| Travaini Pumps USA | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | TRMB 40-100 |
| Product Name | Single Stage Medium/High Vacuum Pump |
| Vacuum Pump Type | Mechanical |
| Configuration | Individual Vacuum Pump; Vacuum Pump System or Station (optional feature) |
| Application | Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum |
| Pumping Speed | 58.8 CFM (100 m³/hr) |
| Ultimate Vacuum | 25 torr (28.9 in Hg vac) |