Standard Components
♦ Travaini base mounted liquid ring vacuum pump
♦ Heavy duty flexible coupling, requires no field alignment or lubrication
♦ NEMA C-face, TEFC, 3 phase. 60 hz, 230/460 volt, class F, 1.15 service factor motor
♦ Separator reservoir
♦ Seal liquid solenoid valve, includes Y-strainer and stop valve
♦ Seal water flow control
♦ Inlet check valve
♦ Vacuum gauge
♦ Globe Valve*
♦ Y-Strainer*
♦ Temperature Gauge*
| Travaini Pumps USA | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | TRW 70V-NR |
| Product Name | Water Sealed Liquid Ring System |
| Vacuum Pump Type | Mechanical |
| Configuration | Vacuum Pump System or Station |
| Application | Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum |
| Features | OEM Controller / Control Panel; Vacuum Gauge |
| Pumping Speed | 64.68 CFM (110 m³/hr) |