Travaini high efficiency liquid ring vacuum pump, monoblock design
Heavy duty flexible coupling, no field alignment or lubrication required
NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor
Separator reservoir with level gauge, temperature & pressure gauge and drain valve
High efficiency discharge separator element
Complete charge of long life sealing fluid type TR 1001-22
High efficiency air cooled heat exchanger oversized for ample cooling.
Seal liquid solenoid valve, Y-strainer and stop valve
High temperature switch to protect pump against high temperature operation
Inlet check valve installed on pump suction flange
Vacuum gauge, liquid filled, dual scale
All components mounted on fabricated steel base plate include. Interconnecting piping
Systems are painted Travaini gray as standard
All systems are factory tested and checked prior to shipment.
| Travaini Pumps USA | |
|---|---|
| Product Category | Vacuum Pumps and Vacuum Generators |
| Product Number | TRO035H |
| Product Name | DynaSeal Liquid Ring Vacuum |
| Vacuum Pump Type | Mechanical |
| Configuration | Vacuum Pump System or Station |
| Application | Industrial; Chemical; Food; Pharm/Sanitary; Semiconductor; Environmental, Electronics, Petroleum |
| Features | OEM Controller / Control Panel; Vacuum Gauge |
| Pumping Speed | 35 CFM (59.52 m³/hr) |