TPA Motion Integrated Drive End Rolled Ball Screw SRT

Description
SRT Ball Screws and SSRT Series are precision rolled and incorporate an integrated drive-end journal. These are the choice when high linear accuracy (i.e., grades C7 or C10) and/or smooth movement is required. A rolling process is used to create the ball screw thread. An unfinished large diameter shaft journal is friction welded to the screw. This is provided so you can finish machine the journal to your specifications. The screw is matched with a high quality ball nut to create the final assembly. Integrated Drive End Rolled Ball Screw Screw diameters: 4.0 to 12.0 mm with leads from 1.0 to 12 mm Screw material: high alloy steel (SRT) or stainless steel (SSRT) Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C7, C10 Integrated Drive Side Journal Ready for Machining
Datasheet
Description
SRT Ball Screws and SSRT Series are precision rolled and incorporate an integrated drive-end journal. These are the choice when high linear accuracy (i.e., grades C7 or C10) and/or smooth movement is required. A rolling process is used to create the ball screw thread. An unfinished large diameter shaft journal is friction welded to the screw. This is provided so you can finish machine the journal to your specifications. The screw is matched with a high quality ball nut to create the final assembly. Integrated Drive End Rolled Ball Screw Screw diameters: 4.0 to 12.0 mm with leads from 1.0 to 12 mm Screw material: high alloy steel (SRT) or stainless steel (SSRT) Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C7, C10 Integrated Drive Side Journal Ready for Machining
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Drive End Rolled Ball Screw - SRT - TPA Motion
Fort Mill, SC, United States
Integrated Drive End Rolled Ball Screw
SRT
Integrated Drive End Rolled Ball Screw SRT
SRT Ball Screws and SSRT Series are precision rolled and incorporate an integrated drive-end journal. These are the choice when high linear accuracy (i.e., grades C7 or C10) and/or smooth movement is required. A rolling process is used to create the ball screw thread. An unfinished large diameter shaft journal is friction welded to the screw. This is provided so you can finish machine the journal to your specifications. The screw is matched with a high quality ball nut to create the final assembly. Integrated Drive End Rolled Ball Screw Screw diameters: 4.0 to 12.0 mm with leads from 1.0 to 12 mm Screw material: high alloy steel (SRT) or stainless steel (SSRT) Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C7, C10 Integrated Drive Side Journal Ready for Machining

SRT Ball Screws and SSRT Series are precision rolled and incorporate an integrated drive-end journal. These are the choice when high linear accuracy (i.e., grades C7 or C10) and/or smooth movement is required. A rolling process is used to create the ball screw thread. An unfinished large diameter shaft journal is friction welded to the screw. This is provided so you can finish machine the journal to your specifications. The screw is matched with a high quality ball nut to create the final assembly.

Integrated Drive End Rolled Ball Screw

  • Screw diameters: 4.0 to 12.0 mm with leads from 1.0 to 12 mm
  • Screw material: high alloy steel (SRT) or stainless steel (SSRT)
  • Ball Nuts: Flanged (most popular), cylindrical types optional
  • Accuracy Grades: C7, C10
  • Integrated Drive Side Journal Ready for Machining
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Ball Screws
Product Number SRT
Product Name Integrated Drive End Rolled Ball Screw
Component Type Screw Assembly
Manufacturing Process Rolled Thread
Design Features Right Hand Thread
Design Metric Design Arrangement
Length 6.1 to 18.5 inch (155 to 470 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Ball Screw - BNF3206-5RRG1+1830LC5A - THK America, Inc.
Specs
Design Features Lubrication Port; Right Hand Thread
Length 0.2362 inch (6 mm)
Screw O.D. 1.26 inch (32 mm)
View Details
Ball Screws - 3411829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
4mm Pitch, 16mm (OD), 2052mm Length Induction Hardened (HRC 62) Steel - S6513HM2040L2052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 80.79 inch (2052 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Inch Ball Screws - R-60A-1 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 2.25 inch (57.15 mm)
View Details