TPA Motion Precision Rolled Special C5 Accuracy Ball Screw PSR

Description
PSRT ball screws as well as PSR are precision rolled C5 accuracy grade ball screws that are the choice when low cost yet high accuracy is desired. A high quality proven precision rolling process is used to create the ball screw thread. Accuracy grade of C5 is available The ball end journals are finished on the PSRT products. The product ships as one assembly (i.e., with ball nut installed on the screw). Precision Rolled Ball Screw Assemblies Screw diameters: 4.0 to 12.0 mm with leads from 1.0 to 12 mm Screw material: high alloy steel or stainless steel Ball Nuts: Flanged (most popular) Finished Drive End Journals on PSRT products only Accuracy Grades: C5
Datasheet
Description
PSRT ball screws as well as PSR are precision rolled C5 accuracy grade ball screws that are the choice when low cost yet high accuracy is desired. A high quality proven precision rolling process is used to create the ball screw thread. Accuracy grade of C5 is available The ball end journals are finished on the PSRT products. The product ships as one assembly (i.e., with ball nut installed on the screw). Precision Rolled Ball Screw Assemblies Screw diameters: 4.0 to 12.0 mm with leads from 1.0 to 12 mm Screw material: high alloy steel or stainless steel Ball Nuts: Flanged (most popular) Finished Drive End Journals on PSRT products only Accuracy Grades: C5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Rolled Special C5 Accuracy Ball Screw - PSR - TPA Motion
Fort Mill, SC, United States
Precision Rolled Special C5 Accuracy Ball Screw
PSR
Precision Rolled Special C5 Accuracy Ball Screw PSR
PSRT ball screws as well as PSR are precision rolled C5 accuracy grade ball screws that are the choice when low cost yet high accuracy is desired. A high quality proven precision rolling process is used to create the ball screw thread. Accuracy grade of C5 is available The ball end journals are finished on the PSRT products. The product ships as one assembly (i.e., with ball nut installed on the screw). Precision Rolled Ball Screw Assemblies Screw diameters: 4.0 to 12.0 mm with leads from 1.0 to 12 mm Screw material: high alloy steel or stainless steel Ball Nuts: Flanged (most popular) Finished Drive End Journals on PSRT products only Accuracy Grades: C5

PSRT ball screws as well as PSR are precision rolled C5 accuracy grade ball screws that are the choice when low cost yet high accuracy is desired. A high quality proven precision rolling process is used to create the ball screw thread. Accuracy grade of C5 is available The ball end journals are finished on the PSRT products. The product ships as one assembly (i.e., with ball nut installed on the screw).

Precision Rolled Ball Screw Assemblies

  • Screw diameters: 4.0 to 12.0 mm with leads from 1.0 to 12 mm
  • Screw material: high alloy steel or stainless steel
  • Ball Nuts: Flanged (most popular)
  • Finished Drive End Journals on PSRT products only
  • Accuracy Grades: C5
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Ball Screws
Product Number PSR
Product Name Precision Rolled Special C5 Accuracy Ball Screw
Component Type Screw Assembly
Manufacturing Process Rolled Thread
Design Features Right Hand Thread
Design Metric Design Arrangement
Length 3.94 to 9.06 inch (100 to 230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Ball Screw - BNF3206-5RRG1+1430LC5B - THK America, Inc.
Specs
Design Features Lubrication Port; Right Hand Thread
Length 0.2362 inch (6 mm)
Screw O.D. 1.26 inch (32 mm)
View Details
Ball Screws - 3411784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.3937 inch (10 mm)
View Details
4mm Pitch, 16mm (OD), 2052mm Length Induction Hardened (HRC 62) Steel - S6513HM2040L2052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 80.79 inch (2052 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Inch Ball Nuts - R-41LF-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Left Hand Thread
Design English Design Arrangement
Screw O.D. 1 inch (25.4 mm)
View Details