TPA Motion Miniature Precision Rolled Ball Screw SR

Description
Rolled ball screws (SR & SSR Series) are the choice when low cost is the main purchasing factor and high linear accuracy is not as important. A high quality proven rolling process is used to create the ball screw thread. Accuracy grades of C5, C7, and C10 are available. The ball screw is cut to length only. There is no additional machining done at the factory. Additional machining should be done on your end for coupling and bearing arrangements. The product ships as one assembly (i.e., with ball nut installed on the screw). Precision Rolled Ball Screw Assemblies Screw diameters: 4.0 to 15.0 mm with leads from 1.0 to 20 mm Screw material: high alloy steel (SR) or stainless steel (SSR) Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C5, C7, or C10
Datasheet
Description
Rolled ball screws (SR & SSR Series) are the choice when low cost is the main purchasing factor and high linear accuracy is not as important. A high quality proven rolling process is used to create the ball screw thread. Accuracy grades of C5, C7, and C10 are available. The ball screw is cut to length only. There is no additional machining done at the factory. Additional machining should be done on your end for coupling and bearing arrangements. The product ships as one assembly (i.e., with ball nut installed on the screw). Precision Rolled Ball Screw Assemblies Screw diameters: 4.0 to 15.0 mm with leads from 1.0 to 20 mm Screw material: high alloy steel (SR) or stainless steel (SSR) Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C5, C7, or C10
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Precision Rolled Ball Screw - SR - TPA Motion
Fort Mill, SC, United States
Miniature Precision Rolled Ball Screw
SR
Miniature Precision Rolled Ball Screw SR
Rolled ball screws (SR & SSR Series) are the choice when low cost is the main purchasing factor and high linear accuracy is not as important. A high quality proven rolling process is used to create the ball screw thread. Accuracy grades of C5, C7, and C10 are available. The ball screw is cut to length only. There is no additional machining done at the factory. Additional machining should be done on your end for coupling and bearing arrangements. The product ships as one assembly (i.e., with ball nut installed on the screw). Precision Rolled Ball Screw Assemblies Screw diameters: 4.0 to 15.0 mm with leads from 1.0 to 20 mm Screw material: high alloy steel (SR) or stainless steel (SSR) Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C5, C7, or C10

Rolled ball screws (SR & SSR Series) are the choice when low cost is the main purchasing factor and high linear accuracy is not as important. A high quality proven rolling process is used to create the ball screw thread. Accuracy grades of C5, C7, and C10 are available. The ball screw is cut to length only. There is no additional machining done at the factory. Additional machining should be done on your end for coupling and bearing arrangements. The product ships as one assembly (i.e., with ball nut installed on the screw).

Precision Rolled Ball Screw Assemblies

  • Screw diameters: 4.0 to 15.0 mm with leads from 1.0 to 20 mm
  • Screw material: high alloy steel (SR) or stainless steel (SSR)
  • Ball Nuts: Flanged (most popular), cylindrical types optional
  • Accuracy Grades: C5, C7, or C10
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Ball Screws
Product Number SR
Product Name Miniature Precision Rolled Ball Screw
Component Type Screw Assembly
Manufacturing Process Rolled Thread
Design Features Right Hand Thread
Design Metric Design Arrangement
Length 3.94 to 39.37 inch (100 to 1000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Ball Screw - ASSY-SDA1205VZ-3TTG0+221LC5Y - THK America, Inc.
Specs
Design Features Lubrication Port; Right Hand Thread
Length 0.1969 inch (5 mm)
Screw O.D. 0.4724 inch (12 mm)
View Details
Ball Screws - 3411790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.4724 inch (12 mm)
View Details
20mm Pitch, 16mm (OD), 1052mm Length Induction Hardened (HRC 62) Steel - S6513HM0200L1052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 41.42 inch (1052 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Inch Flanges - R-61-3 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design English Design Arrangement
Screw O.D. 2 inch (50.8 mm)
Screw Lead 1 inches per turn (0.3937 turns per cm)
View Details