TPA Motion Miniature Precision Ground Ball Screw SG

Description
Precision Ground Ball Screws (SG Series) are the choice when high linear accuracy (i.e., grades C3 or C5) and/or smooth movement is required. A precision grinding process is used to create the ball screw thread. The ball screw drive side is machined at the factory to making it ready for mounting with the appropriate support bearing products. The screw is matched with a high quality ball nut to create the final assembly. Precision Ground Ball Screw Assemblies Screw diameters: 3.0 to 15.0 mm with leads from 0.5 to 20 mm Screw material: high alloy steel or stainless steel Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C3, C5 Drive Side already machined from factory
Datasheet
Description
Precision Ground Ball Screws (SG Series) are the choice when high linear accuracy (i.e., grades C3 or C5) and/or smooth movement is required. A precision grinding process is used to create the ball screw thread. The ball screw drive side is machined at the factory to making it ready for mounting with the appropriate support bearing products. The screw is matched with a high quality ball nut to create the final assembly. Precision Ground Ball Screw Assemblies Screw diameters: 3.0 to 15.0 mm with leads from 0.5 to 20 mm Screw material: high alloy steel or stainless steel Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C3, C5 Drive Side already machined from factory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Precision Ground Ball Screw - SG - TPA Motion
Fort Mill, SC, United States
Miniature Precision Ground Ball Screw
SG
Miniature Precision Ground Ball Screw SG
Precision Ground Ball Screws (SG Series) are the choice when high linear accuracy (i.e., grades C3 or C5) and/or smooth movement is required. A precision grinding process is used to create the ball screw thread. The ball screw drive side is machined at the factory to making it ready for mounting with the appropriate support bearing products. The screw is matched with a high quality ball nut to create the final assembly. Precision Ground Ball Screw Assemblies Screw diameters: 3.0 to 15.0 mm with leads from 0.5 to 20 mm Screw material: high alloy steel or stainless steel Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C3, C5 Drive Side already machined from factory

Precision Ground Ball Screws (SG Series) are the choice when high linear accuracy (i.e., grades C3 or C5) and/or smooth movement is required. A precision grinding process is used to create the ball screw thread. The ball screw drive side is machined at the factory to making it ready for mounting with the appropriate support bearing products. The screw is matched with a high quality ball nut to create the final assembly.

Precision Ground Ball Screw Assemblies

  • Screw diameters: 3.0 to 15.0 mm with leads from 0.5 to 20 mm
  • Screw material: high alloy steel or stainless steel
  • Ball Nuts: Flanged (most popular), cylindrical types optional
  • Accuracy Grades: C3, C5
  • Drive Side already machined from factory
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Ball Screws
Product Number SG
Product Name Miniature Precision Ground Ball Screw
Component Type Screw Assembly
Manufacturing Process Ground Thread
Design Features Right Hand Thread
Design Metric Design Arrangement
Length 2.76 to 23.62 inch (70 to 600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Feed Screw - Ball Screw - BNK0401-3G0+97LC5Y - THK America, Inc.
Specs
Design Features Lubrication Port; Right Hand Thread
Length 0.0394 inch (1 mm)
Screw O.D. 0.1575 inch (4 mm)
View Details
Ball Screws - 3411829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
4mm Pitch, 16mm (OD), 1052mm Length Induction Hardened (HRC 62) Steel - S6513HM0040L1052 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 41.42 inch (1052 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Inch Ball Nuts - R-40-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 1 inch (25.4 mm)
View Details