TPA Motion Bi-Directional Ground Ball Screw Assembly SD

Description
SD Series ball screws are bi-directional ball screws that are a great choice when you need to move two ball nuts in opposing directions via one motor screw arrangement. These assemblies consist of a high quality ground screw with a left and right hand thread mated with two ball nuts. Accuracy grades of C3 and C5 are available. Screw ends are not quenched hardened to allow for additional machining to be done on your end for coupling and bearing arrangements. The product ships as one assembly (i.e., with two ball nuts installed on the screw). Bi-Directional Ground Ball Screw Assemblies Screw diameters: 4.0 to 12.0 mm with leads from 1.0 to 2.0 mm Screw material: high alloy steel Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C5 and C7
Datasheet
Description
SD Series ball screws are bi-directional ball screws that are a great choice when you need to move two ball nuts in opposing directions via one motor screw arrangement. These assemblies consist of a high quality ground screw with a left and right hand thread mated with two ball nuts. Accuracy grades of C3 and C5 are available. Screw ends are not quenched hardened to allow for additional machining to be done on your end for coupling and bearing arrangements. The product ships as one assembly (i.e., with two ball nuts installed on the screw). Bi-Directional Ground Ball Screw Assemblies Screw diameters: 4.0 to 12.0 mm with leads from 1.0 to 2.0 mm Screw material: high alloy steel Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C5 and C7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bi-Directional Ground Ball Screw Assembly - SD - TPA Motion
Fort Mill, SC, United States
Bi-Directional Ground Ball Screw Assembly
SD
Bi-Directional Ground Ball Screw Assembly SD
SD Series ball screws are bi-directional ball screws that are a great choice when you need to move two ball nuts in opposing directions via one motor screw arrangement. These assemblies consist of a high quality ground screw with a left and right hand thread mated with two ball nuts. Accuracy grades of C3 and C5 are available. Screw ends are not quenched hardened to allow for additional machining to be done on your end for coupling and bearing arrangements. The product ships as one assembly (i.e., with two ball nuts installed on the screw). Bi-Directional Ground Ball Screw Assemblies Screw diameters: 4.0 to 12.0 mm with leads from 1.0 to 2.0 mm Screw material: high alloy steel Ball Nuts: Flanged (most popular), cylindrical types optional Accuracy Grades: C5 and C7

SD Series ball screws are bi-directional ball screws that are a great choice when you need to move two ball nuts in opposing directions via one motor screw arrangement. These assemblies consist of a high quality ground screw with a left and right hand thread mated with two ball nuts. Accuracy grades of C3 and C5 are available. Screw ends are not quenched hardened to allow for additional machining to be done on your end for coupling and bearing arrangements. The product ships as one assembly (i.e., with two ball nuts installed on the screw).

Bi-Directional Ground Ball Screw Assemblies

  • Screw diameters: 4.0 to 12.0 mm with leads from 1.0 to 2.0 mm
  • Screw material: high alloy steel
  • Ball Nuts: Flanged (most popular), cylindrical types optional
  • Accuracy Grades: C5 and C7
Supplier's Site Datasheet

Technical Specifications

  TPA Motion
Product Category Ball Screws
Product Number SD
Product Name Bi-Directional Ground Ball Screw Assembly
Component Type Screw Assembly
Manufacturing Process Ground Thread
Design Features Twin Lead
Design Metric Design Arrangement
Length 5.51 to 17.32 inch (140 to 440 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Screws - 3411756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 41.34 inch (1050 mm)
Screw O.D. 0.2362 inch (6 mm)
View Details
Inch Ball Nuts - R-80A-2 - Rockford Ball Screw
Rockford Ball Screw
Specs
Design Features Right Hand Thread
Design English Design Arrangement
Screw O.D. 3 inch (76.2 mm)
View Details
5mm Pitch, 16mm (OD), 2252mm Length Induction Hardened (HRC 62) Steel - S6513HM2050L2252 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Component Type Screw Only
Length 88.66 inch (2252 mm)
Screw O.D. 0.6299 inch (16 mm)
View Details
Ball Screw Set - SFE Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Component Type Screw Assembly
Design Metric Design Arrangement
Length 1.5 to 4.21 inch (38 to 107 mm)
View Details