Intel Corporation Datasheets for Network Cards and Network Controllers
Network cards and network controllers are expansion boards inserted into computers that allow them to connect to a network.
Network Cards and Network Controllers: Learn more
| Product Name | Notes |
|---|---|
| Based on the new Intel® Ethernet Controller I350 series, the Intel® Ethernet Server Adapter I350 represents the next step in the GbE networking evolution for the enterprise and data center. | |
| Intel® 82574L/IT gigabit Ethernet controllers are ideal for GbE implementations on small form-factor embedded designs as well as client and server LAN on motherboard (LOM) configurations. This very small 9... | |
| Intel® Centrino® Advanced-N 2200 for Desktop Product Brief Enhanced wireless performance with innovative Intel features Intel® Centrino® Wireless-N 2200 delivers enhanced Wi-Fi performance with innovative Intel-only features. This dual-stream (2x2),... | |
| Intel® Centrino® Advanced-N 6235: Product Brief Intel® Centrino® Wireless-N 6235 delivers premium Wi-Fi performance with exceptional Intel®-only features for an ultra mobile experience. This multi-stream (2x2), dual-band, 802.11a/g/n Wi-Fi product... | |
| Intel® Centrino® Wireless-N 100 Product Brief Product Brief: Intel® Centrino® Wireless-N 100 Mobile Communications Intel® Centrino® Wireless-N 100 Product Description The Intel® Centrino® Wireless-N 100 is a 1x1, IEEE 802.11b/g/n... | |
| Intel® Centrino® Wireless-N 1000 Product Brief Product Brief: Intel® Centrino® Wireless-N 1000 Mobile Communications Product Description The Intel® Centrino® Wireless-N 1000 is a 1x2 IEEE 802.11b/g/n Wi-Fi wireless adapter that... | |
| Intel® Centrino® Wireless-N 1030 Product Brief Product Brief: Intel® Centrino® Wireless-N 1030 Mobile Communications Product Description The Intel® Centrino® Wireless-N 1030 is a 1x2 IEEE 802.11b/g/n Wi-Fi plus Bluetooth* wireless... | |
| Intel® Centrino® Wireless-N 130: Product Brief Product Description The Intel® Centrino® Wireless-N 130 is a 1x1, IEEE 802.11b/g/n Wi-Fi plus Bluetooth* wireless adapter that delivers up to 150 Mbps of... | |
| Intel® Centrino® Wireless-N 2230: Product Brief Intel® Centrino® Wireless-N 2230 delivers Wi-Fi performance with innovative Intel®-only features for a richer mobile experience. This multi-stream (2x2), single-band, 802.11b/g/n Wi-Fi plus Bluetooth... | |
| Intel® Dual Band Wireless-AC 3160: Product Brief Ultra Wi-Fi. Ultra Features. Ultra Connected Experience The Intel® Dual Band Wireless-AC 3160 802.11ac, dual band, 1x1, Wi-Fi + Bluetooth* adapter lets you... | |
| Intel® Dual Band Wireless-AC 7260: Product Brief Ultra Wi-Fi. Ultra Features. Ultra Connected Experience The Intel® Dual Band Wireless-AC 7260 802.11ac, dual band, 2x2 Wi-Fi + Bluetooth* adapter lets you... | |
| Intel® Ethernet Server Adapter X520-DA1/X520-DA2 for OCP 10 Gigabit Intel® Ethernet Server Adapter Provides Ultimate Flexibility and Scalability for Cloud Deployments Overview The best-selling Intel® Ethernet Server Adapter X520-DA1 and... | |
| Intel® Ethernet Server Bypass Adapter X520 family is known for high performance, low latency, reliability, and flexibility. The addition of the Intel® Ethernet Server Bypass Adapter X520-SR2 and the Intel® | |
| Intel® Next-Gen Wireless-N 7260, 2.4 GHz Wi-Fi: Product Brief Enhanced Wi-Fi. Exceptional Features. Enhanced Connected Experience The Intel® Next-Gen Wireless-N 7260 802.11n, 2x2, 2.4 GHz Wi-Fi + Bluetooth 4.0* adapter... | |
| Intel® QuickAssist Adapter 8920: Product Brief Intel® QuickAssist Adapter Supporting Intel® QuickAssist Technology Provides Crypto-Acceleration and Compression Acceleration Product Overview The Intel® QuickAssist Adapter 8920 provides customers with a scalable,... | |
| Intel® QuickAssist Adapter 8950 Product Brief Intel® QuickAssist Adapter 8950 Supporting Intel® QuickAssist Technology Provides Crypto Acceleration and Compression Acceleration Product Overview The Intel QuickAssist Adapter 8950 provides customers with... | |
| Intel’s new family of Intel® Ethernet Converged Network Adapter X520 are the most flexible and scalable Ethernet adapters for today’s demanding data center and cloud environments. The Intel® Ethernet Converged... | |
| Intel’s third-generation 10 GbE controller, the Intel® 82599 10 gigabit Ethernet controller continues to build on the innovative trends set by its predecessor. The Intel 82599 10 gigabit Ethernet controller... | |
| Storage over Ethernet Technology | |
| The 10/40 gigabit family of adapters addresses the demanding needs of the next-generation agile data center by providing unmatched features for server and network virtualization, flexibility for LAN and SAN... | |
| The gigabit Ethernet media access control (MAC) physical layer (PHY) controllers provide high-performance gigabit network connectivity with Intel® Active Management Technology (Intel® AMT). These high performing, PCI Express*-based 10/100/1000 Ethernet... | |
| The Intel® 8254X gigabit Ethernet controller family provides high-performance, power-optimized gigabit connections for mobile and desktop PCI-based designs. Reduced power usage and enhanced power management help provide lower operating costs... | |
| The Intel® 8255X fast Ethernet controller family provides integrated functions for high-performance, embedded Ethernet applications. They provide optimized solutions for high-speed data transfers and low-cost, embedded applications. | |
| The Intel® 8255X fast Ethernet controller family provides integrated functions for high-performance, embedded Ethernet applications. They provide optimized solutions for high-speed data transfers and low-cost, embedded applications. The Intel® 82562... | |
| The Intel® 82580 gigabit Ethernet controller is a single-chip low-power device that can provide significant bill of materials (BOM) savings by reducing the support components (bridge chips, crystals, and electrically... | |
| The Intel® 82583V gigabit Ethernet controller is a small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package that is ideal for GbE implementations on small form-factor... | |
| The Intel® 82598 10 gigabit Ethernet controller is a PCI Express* 2.0 (2.5 Gbps) controller with balanced features and energy-efficient design that meets the throughput and latency requirement of bandwidth-hungry... | |
| The Intel® Dual Band Wireless-AC 7265 802.11ac, 2 x 2 Wi-Fi and Bluetooth® adapter lets you move at the speed of life with faster speeds, higher capacity, broader coverage and... | |
| The Intel® Ethernet controller 10 /40 gigabit family extends Intel® Virtualization Technology beyond server virtualization to the network with hardware optimizations and off-loads for the rapid provisioning of networks in... | |
| The Intel® Ethernet controller I210 family was designed for single-port GbE LOM applications. These controllers offer a fully integrated GbE media access control (MAC) and either a 1000BASE-T physical layer... | |
| The Intel® Ethernet controller I350 family builds on Intel’s history of delivering Ethernet products with flexible design and in-box driver support. Run up to four 1 GbE ports with enhanced... | |
| The Intel® Ethernet controller X540 is Intel’s latest industry-leading innovation to reduce the cost of 10 Gb Ethernet and bring it to the broad server market. The small, 25 x... | |
| The Intel® Ethernet Converged Network Adapter X540-T2 is the latest innovation in Intel’s leadership to drive 10 Gigabit Ethernet into the broader server market. This adapter hosts Intel’s latest Ethernet... | |
| The Intel® Gigabit ET and EF Multi-Port Server Adapters are Intel's third generation of PCIe GbE network adapters. Built with the Intel® 82576 Gigabit Ethernet Controller, these new adapters showcase... | |
| The Intel® Gigabit ET Dual Port Server Adapter and Intel® Gigabit EF Dual Port Server Adapter are Intel's third generation of PCIe* GbE network adapters. Built with the Intel® 82576... | |
| The Intel® PRO/1000 Server Adapter family provides the dedicated I/O bandwidth of PCI Express* (PCIe), without bus sharing, for Gigabit Ethernet connectivity in Category-5 networks. The Intel PRO/1000 Server Adapters... | |
| The Intel® Wireless-N 7265 802.11bgn, 2 x 2, 2.4 GHz Wi-Fi and Bluetooth® 4.0 adapter delivers faster speeds, greater range, and more reliability. Combined 5th generation Intel® Core™ processors and... | |
| The multi-port gigabit Ethernet media access control (MAC) physical layer (PHY) controller product line provides gigabit network connectivity for multi-core and virtualized platforms and server and embedded system designs. These... | |
| The new Intel® Ethernet Server Adapter I210 builds on Intel’s history of excellence in Ethernet products. Intel continues its market leadership with this newest generation PCIe* GbE network adapter. Based... | |
| Intel® Wireless Display No 4G WiMAX Wireless Technology No | |
| Intel® Wireless Display Yes 4G WiMAX Wireless Technology No Supported Under vPro Yes | |
| Intel® Wireless Display Yes 4G WiMAX Wireless Technology Yes Supported Under vPro No | |
| Intel® Wireless Display Yes 4G WiMAX Wireless Technology Yes Supported Under vPro Yes |