Intel Corporation Datasheets for Network Servers
Network servers control and manage network resources such as files, printers, users, groups, etc.
Network Servers: Learn more
| Product Name | Notes |
|---|---|
| 2U rack system featuring Intel® Server Board integrated dual port Intel® Ethernet Controller I350 (1GbE), dual 1 GbE LAN, two 1600W AC redundant power supplies, Fan board, Power distribution board,... | |
| 2U rack system featuring Intel® Server Board S4600LT2, supporting eight 2.5" HDDss, 48 DIMMs, dual 1 GbE LAN, integrated Dual Ethernet Controller X540 (10GbE), eight port SAS 6G PCIe* ROC... | |
| A dual socket Intel® Server Board S2400BB4 integrated in a 1U chassis supporting eight 2.5" hot-swap HDDss, quad 1 GbE LAN, 12 DIMMs, one 750W redundant power supply, and enterprise... | |
| A dual socket Intel® Server Board S2400BB4 integrated in a 1U chassis supporting eight 2.5"drives, quad 1 GbE LAN, 12 DIMMs, two 460W redundant power supplies, enterprise class I/O, Intel® | |
| A dual socket Intel® Server Board S2400BB4 integrated in a 1U chassis supporting four 3.5" hot-swap HDDss, quad 1 GbE LAN, 12 DIMMs, one 750W redundant power supply, and enterprise... | |
| A dual socket Intel® Server Board S2400BB4 integrated in a 1U chassis supporting four 3.5" hot-swap HDDss, quad 1 GbE LAN, 12 DIMMs, two 460W redundant power supplies, enterprise class... | |
| A dual socket Intel® Workstation Board W2600CR2 in a 4U pedestal chassis supporting 10 I/O slots: two mezzanine (x8) slots, eight PCIe* slots supporting up to four DW cards (x16)... | |
| A general purpose server board supporting two Intel® Xeon® processor E5-2600 V3 family up to 145W, 16 DIMMs, and two 1-Gb ethernet ports | |
| A general purpose server board supporting two Intel® Xeon® processor E5-2600 V3 family up to 145W, 16 DIMMs, and two 10-Gb ethernet ports | |
| A general purpose server board supporting two Intel® Xeon® processor E5-2600 V3 family up to 145W, 16 DIMMs, two 1-Gb ethernet ports, and an eight port LSI* 3008 SAS controller... | |
| A general purpose server board supporting two Intel® Xeon® processor E5-2600 V3 family up to 145W, 16 DIMMs, two 10-Gb ethernet ports, and an eight port LSI* 3008 SAS controller... | |
| A General Purpose, single socket board supporting Intel® Xeon® E3-1200 processors, 4 DIMMs, integrated single-chip baseboard management controller based on ServerEngines* Pilot III. For use with Intel® Integrated RAID Module... | |
| A high density server board supporting one Intel® Xeon® Processor E5-1600 family, 8 DIMMs, four NICs, front I/O and 40 PCIe3 lanes of rich I/O as an ideal solution for... | |
| A high density server board supporting one Intel® Xeon® Processor E5-1600 family, 8 DIMMs, two NICs, front I/O and 40 PCIe3 lanes of rich I/O as an ideal solution for... | |
| A high density server board supporting two Intel® Xeon Processor E5-2600 family, InfiniBand* FDR (56Gb/s), 16 total DIMMs with two DIMMs per Channel for maximum memory capability and I/O capability; | |
| A high density server board supporting two Intel® Xeon Processor E5-2600 family, InfiniBand* QDR, and 16 total DIMMs with two DIMMs per Channel; design for maximum memory capability and I/O... | |
| A high density server board supporting two Intel® Xeon processors E5-2600 family, 16 total DIMMs with two DIMM per Channel designed for maximum memory capability and I/O capability; an ideal... | |
| A high density server board supporting two Intel® Xeon® processor E5-2600 V3 family and 16 DIMMs with two DIMMs per Channel designed for higher memory capability and I/O capability; an... | |
| A high density server board supporting two Intel® Xeon® Processors E5-2600 family and InfiniBand* FDR (56Gb/s), eight DIMMs designed for maximum memory bandwidth as an ideal option for High Performance... | |
| A high density server board supporting two Intel® Xeon® Processors E5-2600 family and InfiniBand* QDR eight DIMMs designed for maximum memory bandwidth as an ideal option for High Performance Computing... | |
| A high-density server board supporting two Intel® Xeon® processor E5-2600 V3 family, InfiniBand* FDR, and 16 DIMMs with two DIMMs per Channel designed for higher memory bandwidth; an ideal option... | |
| A high-density server board supporting two Intel® Xeon® processor E5-2600 V3 family, InfiniBand* FDR, and eight DIMMs with one DIMM per Channel designed for higher memory bandwidth; an ideal option... | |
| A high-density server board supporting two Intel® Xeon® processors E5-2600 V3 family and eight DIMMs with one DIMM per Channel designed for higher memory bandwidth; an ideal option for high-performance... | |
| A hot-pluggable high density compute module integrated with Intel® Server Board S2600JF for maximum memory bandwidth as flexible configuration option for Intel® Server Chassis H2000 family. | |
| A hot-pluggable high density compute module integrated with Intel® Server Board S2600JFF for maximum memory bandwidth, InfiniBand* FDR (56Gb/s), and flexible configuration options for Intel® Server Chassis H2000 family. | |
| A hot-pluggable high density compute module integrated with Intel® Server Board S2600JFQ for maximum memory bandwidth and InfiniBand QDR (40Gb/s) and flexible configuration option for Intel® Server Chassis H2000 family. | |
| A hot-pluggable high density compute module integrated with Intel® Server Board S2600TPF for higher memory capability and flexible configuration options for the Intel® Server Chassis H2000 family. | |
| A hot-pluggable high density compute module integrated with Intel® Server Board S2600WP for maximum memory capability and flexible configuration options for the Intel® Server Chassis H2000 family. | |
| A hot-pluggable high density compute module integrated with Intel® Server Board S2600WPF for maximum memory capability, InfiniBand* FDR (56Gb/s), and has flexible configuration options for the Intel® Server Chassis H2000... | |
| A hot-pluggable high density compute module integrated with Intel® Server Board S2600WPQ for maximum memory capability, InfiniBand* QDR (40Gb/s), and has flexible configuration options for the Intel® Server Chassis H2000... | |
| A hot-pluggable high-density compute module integrated with the Intel® Server Board S2600KP for higher memory bandwidth and flexible configuration options for the Intel® Server Chassis H2000 family. | |
| A hot-pluggable high-density compute module integrated with the Intel® Server Board S2600KPF for higher memory bandwidth, InfiniBand* FDR (56-Gb/s), and flexible configuration options for Intel® Server Chassis H2000 family. | |
| A hot-pluggable high-density compute module integrated with the Intel® Server Board S2600TP for higher memory capability and flexible configuration options for the Intel® Server Chassis H2000 family. | |
| A mainstream one socket board supporting one Intel® Xeon® processor E5-2400 family, six DIMMs, 14 onboard SATA/SAS ports and four NICs. | |
| A mainstream one socket board supporting one Intel® Xeon® processor E5-2400 family, six DIMMs, 14 onboard SATA/SAS ports and two NICs. | |
| A mainstream rack optimized one socket server board supporting one Intel® Xeon® Processor E5-2400 family, six DIMMs, 14 onboard SATA/SAS ports, two NICs, external I/O module, internal ROC module, and... | |
| A mainstream rack server board supporting two Intel® Xeon® E5-2400 processors, quad 1 GbE LAN, 12 DIMMs with 2 DIMM Per Channel design for maximum memory capability and maximum I/O... | |
| A mainstream server board supporting two Intel® Xeon® E5-2600 processors and 16 DIMMs with two 1Gb Ethernet ports, and six x8 electrical PCIe Gen3 IO slots. Up to 8 SCU... | |
| A mainstream server board supporting two Intel® Xeon® processor E5-2600,16 DIMMs, four 1Gb Ethernet ports, six x8 electrical PCIe Gen3 IO slots, up to 8 SCU ports plus 2 SATA... | |
| A maximum I/O server board supporting two Intel® Xeon® Processors E5-2600 family and 16 DIMMs with quad 1Gb ethernet. | |
| A premium compute platform 2-socket board supporting two Intel® Xeon® Processors E5-2600 family, 24 DIMMs, enterprise class IO, and quad 1Gb ethernet. For datacenter, cloud, or HPC customers who require... | |
| A premium server board supporting two Intel® Xeon® processor E5-2600 family up to 130W and 16 DIMMs with four 1Gb Ethernet ports. | |
| A rack optimized server board supporting two Intel® Xeon® processor E5-2600 V3 family up to 145W, 24 DIMMs, and two 1-Gb ethernet ports | |
| A rack optimized server board supporting two Intel® Xeon® processor E5-2600 V3 family up to 145W, 24 DIMMs, and two 10-Gb ethernet ports | |
| A rack-optimized spare server board supporting four Intel® Xeon® Processor E5-4600 family, 48 DIMMS with integrated Dual Port Intel® Ethernet Controller I350 (1GbE) ideal for enterprise deployments for Virtualization, Databases,... | |
| A rack-optimized spare server board supporting four Intel® Xeon® processor E5-4600 family, 48 DIMMS with integrated Dual Port Intel® Ethernet Controller X540 (10GbE) ideal for enterprise deployments in the areas... | |
| A single socket Intel® Server Board S1200BTLR integrated into a 1U rack chassis, supporting four fixed HDDs, and a 250W non-redundant power supply. | |
| A single socket Intel® Server Board S1200BTLR integrated into a 1U rack chassis, supporting four hot-swap HDDss, and a 350W non-redundant power supply. | |
| A single socket Intel® Server Board S1200BTLR integrated into a pedestal chassis, supporting four 3.5" fixed HDDss, and a 365W non-redundant power supply. | |
| A single socket Intel® Server Board S1200BTLR integrated into a pedestal chassis, supporting four 3.5" hot-swap HDDs, and a 365W non-redundant power supply. | |
| A single socket Intel® Server Board S1200BTSR integrated into a 1U rack chassis, supporting four fixed HDDs, and a 250W non-redundant power supply. | |
| A single socket Intel® Server Board S1200BTSR integrated into a pedestal chassis, supporting four 3.5" fixed HDDss, and a 365W non-redundant power supply. | |
| A value two socket server board for first server environments, supporting two Intel® Xeon® Processor E5-2400 family, eight DIMMs and 14 onboard SATA/SAS ports, expanded I/O with 33 total PCIe... | |
| An entry level UP server board for pedestal or rack chassis. This single socket board supports Intel® Xeon® E3-1200 processors and 4 DIMMs, and has the highly integrated single-chip baseboard... | |
| An entry-level one socket board with Intel® C222 chipset, supporting one Intel® Xeon® Processor E3-1200 family, 4 UDIMMs at up to 1600MHz and dual integrated Intel® Ethernet Controller. | |
| An entry-level one socket board with Intel® C226 chipset, supporting one Intel® Xeon® Processor E3-1200 family, 4 UDIMMs up to 1600MH, dual integrated Intel® Ethernet Controller, I/O expansion & enhanced... | |
| An entry-level one socket board with Intel® C226 chipsetsupporting one Intel® Xeon® Processor E3-1200 family, 4 UDIMMs at up to 1600MHz and dual integrated Intel® Ethernet Controller. Optional mezzanine connector... | |
| An integrated 1U rack system featuring an Intel® Server Board S1200V3RPM with Intel® C226 chipset supporting four 3.5" hot-swap drives, dual 1 GbE LAN, four DIMM Sockets, and two 450W... | |
| An integrated 1U rack system featuring an Intel® Server Board S1200V3RPO with with Intel® C224 chipset supporting four 3.5" hot-swap drives, dual 1 GbE LAN, four DIMM Sockets, and one... | |
| An integrated 1U rack system featuring an Intel® Server Board S1200V3RPS with Intel® C222 chipset supporting four 3.5" Fixed drives, dual 1 GbE LAN, four DIMM Sockets, and one 350W... | |
| An integrated 1U rack system featuring an Intel® Server Board S1400SP2 supporting four 3.5" hot -swap HDDss, four one 350W fixed power supply, non-redundant cooling, two passive CPU heat sinks... | |
| An integrated 1U rack system featuring an Intel® Server Board S1600JP4 supporting eight 2.5" hot-swap HDDss, quad 1GbE, eight DIMMs, two 450W AC redundant power supply, rich I/O PCIe* configuration... | |
| An integrated 1U rack system featuring an Intel® Server Board S1600JP4 supports Intel® Xeon® Phi™ Coprocessors, eight 2.5" hot-swap HDDss, quad 1GbE, 8 DIMMs, one 750W AC power supply and... | |
| An integrated 1U rack system featuring an Intel® Server Board S1600JP4, supporting four 3.5" hot-swap HDDs, quad 1GbE, eight DIMMs, two 450W AC redundant power supply, rich I/O PCIe* configuration... | |
| An integrated 1U rack system featuring an Intel® Server Board S1600JP4, supports Intel® Xeon® Phi™ Coprocessors, four 3.5" hot-swap HDDss, quad 1GbE, eight DIMMs, one 750W AC power supply and... | |
| An integrated 1U rack system featuring Server Board S1200V3RPM with Intel® C226 chipset supporting eight 2.5" hot-swap drives (additional cable required), dual 1 GbE LAN, four DIMM Sockets, and two... | |
| An integrated 1U system featuring an Intel® Server Board S2600GL4 supporting eight 2.5" hot-swap drives, quad 1 GbE LAN, 16 DIMMs, one 460W redundant power supply, enterprise class I/O, Intel® | |
| An integrated 1U system featuring an Intel® Server Board S2600GL4 supporting four 3.5" hot-swap drives, quad 1 GbE LAN, 16 DIMMs, one 460W redundant power supplies and enterprise class I/O. | |
| An integrated 1U system featuring an Intel® Server Board S2600GZ4 supporting eight 2.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, Intel® | |
| An integrated 1U system featuring an Intel® Server Board S2600GZ4 supporting four 3.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, one 750W redundant power supply and enterprise class I/O. | |
| An integrated 1U system featuring an Intel® Server Board S2600GZ4 supporting four 3.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, and... | |
| An integrated 2U rack system featuring an Intel® Server Board S2600IP4 supporting 10 I/O slots: two mezzanine (x8) slots, eight PCIe* slots supporting up to four DW cards (x16) plus... | |
| An integrated 2U system featuring an Intel® Server Board S2600GL4 supporting 12 3.5" hot-swap drives, quad 1 GbE LAN, 16 DIMMs, a 750W fixed power supply, enterprise class I/O, and... | |
| An integrated 2U system featuring an Intel® Server Board S2600GL4 supporting eight 2.5" hot-swap drives, quad 1 GbE LAN, 16 DIMMs, a 750W fixed power supply, enterprise class I/O, Intel® | |
| An integrated 2U system featuring an Intel® Server Board S2600GZ4 supporting 12 3.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, one 750W redundant power supply and enterprise class I/O. | |
| An integrated 2U system featuring an Intel® Server Board S2600GZ4 supporting 12 3.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, Intel® | |
| An integrated 2U system featuring an Intel® Server Board S2600GZ4 supporting 16 2.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, Intel® | |
| An integrated 2U system featuring an Intel® Server Board S2600GZ4 supporting 24 2.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, and... | |
| An integrated 2U system featuring an Intel® Server Board S2600GZ4 supporting eight 2.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, one 750W redundant power supply, and enterprise class I/O. | |
| An integrated 2U system featuring an Intel® Server Board S2600GZ4 supporting eight 3.5" hot-swap drives, quad 1 GbE LAN, 16 DIMMs, one 750W CRPS power supply, enterprise class I/O, Intel® | |
| An integrated 2U system featuring an Intel® Server Board S2600GZ4 supporting eight 3.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, one 750W redundant power supply and enterprise class I/O. | |
| An integrated 2U system featuring an Intel® Server Board S2600GZ4 supporting eight 3.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, Intel® | |
| An integrated 2U system with an Intel® Server Board S2600GZ supporting eight 2.5" hot-swap drives, quad 1 GbE LAN, 24 DIMMs, two 750W redundant power supplies, enterprise class I/O, Intel® | |
| An integrated 4U pedestal system featuring an Intel® Server Board S1200V3RPL with Intel® C226 chipset supporting eight 3.5" hot-swap drives, dual 1 GbE LAN, four DIMM Sockets, and two 460W... | |
| An integrated 4U system featuring an Intel® Server Board S2400SC2 supporting eight 3.5" hot-swap HDDss, two 750W Common redundant power supply power supply, Intel® Remote Management Module 4, and dual... | |
| Extreme Server supporting two Intel® Xeon® processor E5-2600 family up to 150W and 16 DIMMs with four 1Gb Ethernet ports and Firewire. | |
| Integrated 1U system featuring an Intel® Server Board S2600WT2 supporting eight 2.5 inch hot-swap drives, dual 1-GbE LAN, 24 DIMMs, one 750W redundant-capable power supply, enterprise class I/O, with built... | |
| Integrated 1U system featuring an Intel® Server Board S2600WT2 supporting four 3.5 inch hot-swap drives, dual 1-GbE LAN, 24 DIMMs, one 750W redundant-capable power supply, enterprise class I/O, with built... | |
| Integrated 1U system featuring Intel® Server Board S2600WTT supporting eight 2.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 750W redundant-capable power supply, enterprise class I/O, with built in... | |
| Integrated 1U system featuring Intel® Server Board S2600WTT supporting four 3.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 750W redundant-capable power supply, enterprise class I/O, with built in... | |
| Integrated 2U system featuring an Intel® Server Board S2600WT2 supporting eight 2.5 inch hot-swap drives, dual 1-GbE LAN, 24 DIMMs, and one 1100W redundant-capable power supply; DC power supply option... | |
| Integrated 2U system featuring an Intel® Server Board S2600WTT supporting 12 3.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 1100W redundant-capable power supply, enterprise class I/O, with built... | |
| Integrated 2U system featuring an Intel® Server Board S2600WTT supporting 24 2.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 1100W redundant-capable power supply, enterprise class I/O, with built... | |
| Integrated 2U system featuring an Intel® Server Board S2600WTT supporting eight 2.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 1100W redundant-capable power supply, enterprise class I/O, with built... | |
| Integrated 2U system featuring an Intel® Server Board S2600WTT supporting eight 3.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, one 1100W redundant-capable power, enterprise class I/O, with built in... | |
| Integrated 2U system, optimized for Intel® Xeon Phi™ coprocessor, featuring Intel® Server Board S2600WTT, eight 2.5 inch hot-swap drives, dual 10-GbE LAN, 24 DIMMs, two 1100W redundant power, enterprise class... | |
| Integrated Mainstream dual socket Intel® Server board S2600CP4 in a 4U pedestal chassis, supporting eight 3.5" hot-swap drives, quad 1 GbE LAN, 16 DIMMs, one 550W fixed power supply, non-Redundant... | |
| Integrated Mainstream dual socket Intel® Server Board S2600CP4 in a 4U pedestal chassis, supporting eight 3.5" hot-swap drives, quad 1 GbE LAN, 16 DIMMs, two 750W redundant power supplies, Redundant... | |
| Intel® Server Board S1200BTSR, a sub-entry level UP server board for pedestal or rack chassis. This single socket board supports the Intel® Xeon® E3-1200 processors and 4 DIMMs. | |
| Intel® Server Board S1200V3RPO with with Intel® C224 chipset, supports 4 UDIMM sockets with two channel native 1600MHz | |
| Two socket board supporting two Intel® Xeon® processor E5-2600 family, 16 DIMMs, 2x 1GbE ports, 10 I/O slots supports up to 4 double width cards (x16), a x4 in x8... |