Intel Corporation Datasheets for RAID Products
RAID products include component within a RAID system, such as RAID controllers and RAID disk arrays. RAID is an acronym for redundant array of independent (or inexpensive) disks.
RAID Products: Learn more
| Product Name | Notes |
|---|---|
| (Black) For C600-based Intel Servers enables adds RAID 5 to 4 SATA ports for ESRT2 RAID 0,1,5, 10. For C610-based servers adds RAID 5 to all embedded SATA ports. | |
| (Blue) 8port SATA Key with Intel® ESRT2 RAID 0,1, 10 and Intel® RSTe RAID 0,1,5,10 | |
| (Green) 4port SAS Key with Intel® ESRT2 RAID 0,1, 10 and Intel® RSTe RAID 0,1,10 | |
| (Orange) 8port SAS Key with Intel® ESRT2 RAID 0,1, 10 and Intel® RSTe RAID 0,1,10 | |
| (Purple) 8port SAS Key with Intel® ESRT2 RAID 0,1, 5, 10 and Intel® RSTe RAID 0,1,10 | |
| (White) 8port SATA with Intel® ESRT2 RAID 0,1, 5, 10 and Intel® RSTe RAID 0,1,5,10 | |
| (Yellow) 4port SAS Key with Intel® ESRT2 RAID 0,1, 5, 10 and Intel® RSTe RAID 0,1,10 | |
| 128 MB Mini DIMM registered DDR2 for use with FALSASMP | |
| 12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry-RAID 0,1,10 and hybrid RAID 5/50, x8 PCIe 3.0, 8 internal ports, MD2 Low Profile, half-length form factor. Full height (installed) and low profile... | |
| 12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry-RAID 0,1,1E,10 & JBOD, x8 PCIe 3.0, 4 internal and 4 external ports, MD2 Low Profile, half-length form factor. | |
| 12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry-RAID 0,1,1E,10 & JBOD, x8 PCIe 3.0, 8 internal ports, MD2 Low Profile, half-length form factor. | |
| 12Gb/s SAS, 6Gb/s SATA, LSI3108 ROC Mainstream Intelligent RAID 0,1,5,10,50,60 add-in card with x8 PCIe 3.0, 4 internal ports, MD2 Low Profile form factor. | |
| 12Gb/s SAS, 6Gb/s SATA, LSI3108 ROC Mainstream Intelligent RAID 0,1,5,10,50,60 add-in card with x8 PCIe 3.0, 8 internal ports, MD2 Low Profile form factor. | |
| 24 Port SAS 6Gb expander card with ports configurable for input or output. Retail SKU includes cables. Requires system mounting location. | |
| 24 Port SAS 6Gb expander card with ports configurable for input or output. Retail SKU includes cables: Straight 8087, 4x650mm and 2x180mm | |
| 3Gb Integrated RAID I/O Expansion Module | |
| 4-port Entry 3Gb SAS I/O expansion module. Optional RAID 5 with AXXRAKSW5. | |
| 512 MB Mini DIMM registered DDR-2 for use with FALSASMP2 | |
| 6G 8 External Port SAS RAID controller with dual core ROC, PCIe Gen 3 capable, and includes Maintenance Free Backup Unit. No cables included. | |
| 6G 8 Internal Port SAS RAID controller with dual core ROC, PCIe Gen 3 capable, and includes Maintenance Free Backup Unit. No cables included. | |
| 6G 8 Internal Port SAS RAID controller with single core ROC, PCIe Gen 2 capable, and includes Maintenance Free Backup Unit. One MiniSAS cable included. | |
| 6G 8 Internal Port SAS RAID controller with single core ROC, PCIe Gen 2 capable, and includes Maintenance Free Backup Unit. Two MiniSAS cables included. | |
| 6G Gen3 x8 RAID controller with 4i & 4e Ports, and entry-level HW RAID 0/1/1E/10E and JBOD mode. | |
| 6G SAS HBA Controller (no raid) with 8 external ports. LSI2308 IO Controller. No cables included. | |
| 6G SAS RAID Controller with 8 external ports and dual core ROC. No cables included. Optional Battery Backup Unit AXXRSBBU9. | |
| 6G SAS RAID Controller with 8 external ports. Cables not included. | |
| 6G SAS RAID Controller with 8 internal ports. PCIe Gen 3 capable, and dual core ROC. No cables included. | |
| 6G SAS RAID Controller with 8 internal ports. Retail SKU includes cables. | |
| 6G SAS RAID with 1TB of onboard Flash, dual-core ROC & 4 internal ports. No cables included. | |
| 6G SAS RAID with 256GB of onboard Flash, dual-core ROC & 4 internal ports. No cables included. | |
| 6G SAS/SATA HWRAID Module with 8 ports | |
| 8 port SATA RAID Controller using Intel® 80331 IOP @ 250MHz, 128MB embedded memory, 64/133MHz PCI-x. RoHS Compliant | |
| 8P SAS RAID Controller with MUX (ports can be configured as internal or external), PCI-express x8, supports up to 1GB DDR2 DIMM. Ships with one 512MB DIMM. RoHS Compliant. | |
| Dual Channel SCSI controller with PCI-express x8. | |
| Dual Channel SCSI controller with PCI-x. | |
| Entry 3Gb SW RAID controller with 8 SAS/SATA ports supporting Intel Embedded RAID Technology 2. | |
| Entry 6Gb SAS/SATA RAID Module with 4 ports supporting LSI IT/IR RAID. | |
| Entry 6Gb SAS/SATA RAID Module with 4 ports. Firmware-based RAID. RAID 5 uses system resources for parity calculations. | |
| Entry 6Gb SAS/SATA RAID Module with 8 ports supporting LSI IT/IR RAID | |
| Entry 6Gb SAS/SATA RAID Module with 8 ports. Firmware-based RAID. RAID 5 uses system resources for parity calculations. | |
| Entry level 3Gb RAID controller with 4 SAS/SATA ports supporting LSI IT/IR RAID stack. | |
| Entry level 3Gb RAID controller with 8 SAS/SATA ports supporting LSI IT/IR RAID stack. | |
| Entry-level 6G SAS RAID controller with 4 internal ports for SAS/SATA drives. Retail SKU includes cable. | |
| Entry-level 6G SAS RAID controller with 8 internal ports for SAS/SATA drives. Retail SKU includes cables. | |
| Entry-level 6G SATA RAID controller with 8 internal ports for SATA drives. Retail SKU includes cable. | |
| External Quad-port SAS Module | |
| Intel Portable Cache Module (battery back-up unit) with 256MB DDR2 ECC - single pack. Works with Intel® RAID Controller SRCSAS18E. RoHS Compliant. | |
| Intel Portable Cache Module (battery back-up unit) with 256MB DDR2 ECC - single pack. Works with Intel® RAID Controller SRCSASJV. RoHS Compliant | |
| Intel RAID Activation Key HA2 allows two Intel RAID controllers to provide failover for a two servers in a cluster or shared storage environment. | |
| Intel RAID/SAS Cable Kit CBL740MS7P provides two 740mm cables. Each cable has a Mini-SAS 8087 connector on the initiator (RAID card) end and four 7-Pin (SATA style) connectors on the... | |
| Intel® Integrated RAID Module RMS25CB040, SIOM Connector, LSI2208 ROC, 4P Internal SAS, MegaRAID SWStack, 1GB DDR3, R0,1,10,5,50,6,60 | |
| Intel® Integrated RAID Module RMS25CB080, SIOM Connector, LSI2208 ROC, 8P Internal SAS, MegaRAID SWStack, 1GB DDR3, R0,1,10,5,50,6,60 | |
| Intel® Integrated RAID Module RMS25JB040, SIOM Module Slot, LSI2308 SAS Chip, 4P Internal SAS, LSI IR RAID 0,1,1E | |
| Intel® Integrated RAID Module RMS25JB080, SIOM Module Slot, LSI2308 SAS Chip, 8P Internal SAS, LSI IR RAID 0,1,1E | |
| Intel® Integrated RAID Module RMS25KB040, PCIe Slot, LSI2308 SAS Chip, 4P Internal SAS, LSI IR RAID 0,1,1E | |
| Intel® Integrated RAID Module RMS25KB080, PCIe Slot, LSI2308 SAS Chip, 8P Internal SAS, LSI IR RAID 0,1,1E | |
| Intel® Integrated RAID Module RMS25PB040, PCIe Slot, LSI2208 ROC, 4P Internal SAS/SATA, MegaRAID SWStack, 1GB DDR3, R0,1,10,5,50,6,60 | |
| Intel® Integrated RAID Module RMS25PB080, PCIe Slot, LSI2208 ROC, 8P Internal SAS/SATA, MegaRAID SWStack, 1GB DDR3, R0,1,10,5,50,6,60 | |
| Intel® Integrated RAID Module RMT3CB080, SIOM Connector, LSI2208 ROC, 8P Internal SATA (only), MegaRAID SWStack, 512MB DDR3, R0,1,10,5,50,6,60 | |
| Intel® Integrated RAID Module RMT3PB080, PCIe Slot, LSI2208 ROC, 8P Internal SATA (only), MegaRAID SWStack, 512MB DDR3, Restricted to use only SATA drives, R0,1,10,5,50,6,60 | |
| Intel® RAID Premium Feature Key AXXRPFKHY5 | |
| Intel® RAID Smart Battery AXXRSBBU8 provides optional battery backup for mainstream RS2 family RAID products such as Intel RAID Controllers RS2BL080/040. | |
| Intel® RAID Smart Battery AXXRSBBU9 provides optional battery backup for mainstream RS25 family RAID products. | |
| Key features LSI SAS 3008* I/O controller (IOC) provides SAS 3.0 compliance, including 12 Gb/s data transfer and compatibility with SAS or SATA drives Two mini-SAS HD SFF8643 SAS/SATA connectors... | |
| Key features LSI SAS 3108* Raid-on-Chip (RoC) controller provides SAS 3.0 compliance, including 12 Gb/s data transfer Up to 1 GB 1833 MHz cache (ECC DDR3 memory) to efficiently store... | |
| Key features LSI SAS 3108* RAID-on-Chip (ROC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1 GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data... | |
| Key features LSI SAS3108* RAID-on-Chip (RoC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1-GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition... | |
| Key features SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s Nine HD SFF8643* mini-SAS internal connectors for the 36 internal ports Narrow mid-plane form factor... | |
| Key features SAS 3.0 data transfer with up to 36 total ports at 12 Gb/s Seven HD SFF8643 mini-SAS internal connectors for 28 internal ports One HD SFF8644 mini-SAS external... | |
| Key features Unique mezzanine card form-factor allows for RAID without using a standard add-in card slot Two internal mini-SAS HD SFF8643 SAS/SATA connectors for connectivity inside the server LSI SAS... | |
| Mainsteam 3Gb RAID controller with 8 SAS/SATA ports and PCI-express x4. | |
| Mainsteam 3Gb RAID controller with 8 SATA ports and PCI-express x4. | |
| Mainstream 3Gb RAID controller with 4 SAS/SATA ports. | |
| Mainstream 3Gb RAID controller with 8 internal SAS/SATA ports. | |
| Mainstream 3Gb SAS RAID controller with 4 internal and 4 external ports for SAS/SATA drives. | |
| Mainstream 6G SAS RAID controller with 4 internal and 4 external ports for SAS/SATA drives.Retail SKU includes cables. | |
| Mainstream 6G SAS RAID controller with 8 external ports for JBODs with SAS/SATA drives with drive encryption support. | |
| Maintenance Free Backup Unit for Intel(r) Intergraded RAID Modules of the RMS25 and RMT3 Families. | |
| Optional RAID Smart battery back up for use with Intel 6G SAS RAID controllers. Includes components for remote mounting. | |
| Optional RAID Smart battery back up for use with Intel® RAID Controllers AXXRAK18E, SRCSAS144E, SRCSASJV. Active MidPlanes, and ROMBSASMR | |
| Optional RAID Smart battery back up for use with Intle® RAID Controllers AXXRAK18E and AXXRAKSAS2. NIMH cell (rather than LiON). | |
| Optional RAID Smart battery back up provides 48 hours of cache data retention for use with Intel® RAID Controllers SRCSASBB8I and SRCSASLS4I. RoHS Complaint. | |
| Optional RAID Smart battery back up provides up to 48 hours battery retention time for use with Intel® RAID Controller SRCS16. RoHS Server Exemption | |
| Optional RAID Smart battery back up provides up to 48 hours battery retention time for use with Intel® RAID Controllers SRCU42X and SRCZCRX. RoHS Compliant | |
| Optional RAID Smart battery back up provides up to 48 hours battery retention time for use with Intle® RAID Controller SRCS28X. RoHS compliant | |
| Optional RAID Smart battery back up Provides up to 48 hours of cache data retention for use with Intel® RAID Controllers SRCSASRB and SRCSATAWB. RoHS Complaint. | |
| RAID Activation key enables full intelligent SAS HW RAID for the Intel Servers with a LSI1078-based active midplane. | |
| RAID Activation key enables full intelligent SAS RAID with Intel servers with Intel IOP333-based active midplane | |
| RAID Activation Key enables intelligent SCSI RAID on Motherboard (ROMB) solution for Intel® Server Board SE7520AF2, SHW4UR, & SHW6UR. Engineered around Intel® 80332 IOP @ 500 MHz. RoHS Compliant. | |
| RAID Activation Key enables SAS and/or SATA Software RAID 5 on most Intel Server Boards | |
| SAS Active Midplane1 with optional Intel® Integrated Server RAID. Based on the LSI* 1078 RAID controller. For Intel® Server Chassis SR2400 and SR2500. | |
| SAS Module with Integrated RAID for Intel® Server System S7000FC4UR. Includes 2 internal SAS cables. | |
| SAS RAID Controller with Intel® 80333 IOP @ 500MHz, PCI-express x8, 8P, Supports up to 1GB DDR2 DIMM or AXXRPCM2. Ships with one 256MB DIMM. RoHS Compliant | |
| Scalable Performance 6G SAS RAID controller with 16 internal SAS/SATA ports. Retail SKU includes cables. | |
| Scalable Performance 6G SAS/SATA RAID controller with 24 internal and 4 external ports. Retail SKU includes cables. | |
| Scaleable performance 3Gb RAID controller with 16 SAS/SATA ports. | |
| SCSI based controller that support 6 SATA ports. | |
| Single channel SCSI controller. | |
| Spare/Accessory 36 port expander card to be used with multiple Intel Server products. Retail Sku includes cables. Requires special mounting location. Check configuration guide for compatibility. | |
| Supercapacitor-based Maintenance Free Backup Unit helps protect cache in the event of a power failure or system crash. This module is designed for Intel RAID SSD Cache Controller RCS2ZB040. It... | |
| The Intel® RAID Converter Board RCVT8788 allows for internal SAS or SATA ports to be extended outside the system. It includes 2 internal 8087 Mini-SAS connectors that are connected to... | |
| Upgrade Key to enable Drive Encryption Management for Intel RAID 6G ROC Products. | |
| Upgrade Key to enable Rapid Recovery Snapshot for Intel RAID 6G ROC Products. | |
| Upgrade Key to enable SSD Cache with Fastpath I/O for Intel RAID 6G ROC Products. | |
| Zero Channel SCSI controller. | |
| Entry-level storage expander supporting 12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry- JBOD mode (Pass-through SAS), x8 PCIe 3.0, 8 external ports, MD2 Low Profile, half-length form factor. |