Intel Corporation Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| Gigabit Ethernet physical layer (PHY) controllers provide high-performance gigabit network connectivity with support for Intel® vPro technology and software solutions and user-centered design (SSUD) technology. Package size is as small... | |
| The Intel® 82562 fast Ethernet PHY family of controllers are highly integrated platform LAN connect (PLC) devices combining 10BASE-T and 100BASE-TX physical layer capabilities and providing a core ingredient of... | |
| The Intel® 82579 gigabit Ethernet connection family provides compact, single-port integrated physical layer devices that connect to the Intel® 6 Series Express Chipsets. The Intel 82579 family of products are... | |
| The Intel® Ethernet connection I217 provides compact, single-port integrated physical layer devices that connect to the Intel® C220 series chipset and the network. The Intel Ethernet connection I217 is a... | |
| The Intel® Ethernet connection I218 provides compact, single-port integrated physical layer devices that connect to the Intel® C220 series chipset and the network. The Intel® Ethernet connection I218 is a... | |
| The Intel® Ethernet network connection I347-AT4 quad, single-chip device contains four independent gigabit Ethernet (GbE) transceivers on a single monolithic integrated circuit (IC) that supports serial gigabit media independent interface... |