Intel Corporation Datasheets for RAID Controllers
RAID controllers are computer boards that control RAID systems.
RAID Controllers: Learn more
| Product Name | Notes |
|---|---|
| 12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry-RAID 0,1,10 and hybrid RAID 5/50, x8 PCIe 3.0, 8 internal ports, MD2 Low Profile, half-length form factor. Full height (installed) and low profile... | |
| 12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry-RAID 0,1,1E,10 & JBOD, x8 PCIe 3.0, 4 internal and 4 external ports, MD2 Low Profile, half-length form factor. | |
| 12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry-RAID 0,1,1E,10 & JBOD, x8 PCIe 3.0, 8 internal ports, MD2 Low Profile, half-length form factor. | |
| 12Gb/s SAS, 6Gb/s SATA, LSI3108 ROC Mainstream Intelligent RAID 0,1,5,10,50,60 add-in card with x8 PCIe 3.0, 4 internal ports, MD2 Low Profile form factor. | |
| 12Gb/s SAS, 6Gb/s SATA, LSI3108 ROC Mainstream Intelligent RAID 0,1,5,10,50,60 add-in card with x8 PCIe 3.0, 8 internal ports, MD2 Low Profile form factor. | |
| 6G 8 External Port SAS RAID controller with dual core ROC, PCIe Gen 3 capable, and includes Maintenance Free Backup Unit. No cables included. | |
| 6G 8 Internal Port SAS RAID controller with dual core ROC, PCIe Gen 3 capable, and includes Maintenance Free Backup Unit. No cables included. | |
| 6G 8 Internal Port SAS RAID controller with single core ROC, PCIe Gen 2 capable, and includes Maintenance Free Backup Unit. One MiniSAS cable included. | |
| 6G 8 Internal Port SAS RAID controller with single core ROC, PCIe Gen 2 capable, and includes Maintenance Free Backup Unit. Two MiniSAS cables included. | |
| 6G Gen3 x8 RAID controller with 4i & 4e Ports, and entry-level HW RAID 0/1/1E/10E and JBOD mode. | |
| 6G SAS HBA Controller (no raid) with 8 external ports. LSI2308 IO Controller. No cables included. | |
| 6G SAS RAID Controller with 8 external ports and dual core ROC. No cables included. Optional Battery Backup Unit AXXRSBBU9. | |
| 6G SAS RAID Controller with 8 external ports. Cables not included. | |
| 6G SAS RAID Controller with 8 internal ports. PCIe Gen 3 capable, and dual core ROC. No cables included. | |
| 6G SAS RAID Controller with 8 internal ports. Retail SKU includes cables. | |
| 6G SAS RAID with 1TB of onboard Flash, dual-core ROC & 4 internal ports. No cables included. | |
| 6G SAS RAID with 256GB of onboard Flash, dual-core ROC & 4 internal ports. No cables included. | |
| 8 port SATA RAID Controller using Intel® 80331 IOP @ 250MHz, 128MB embedded memory, 64/133MHz PCI-x. RoHS Compliant | |
| 8P SAS RAID Controller with MUX (ports can be configured as internal or external), PCI-express x8, supports up to 1GB DDR2 DIMM. Ships with one 512MB DIMM. RoHS Compliant. | |
| Dual Channel SCSI controller with PCI-express x8. | |
| Dual Channel SCSI controller with PCI-x. | |
| Entry 3Gb SW RAID controller with 8 SAS/SATA ports supporting Intel Embedded RAID Technology 2. | |
| Entry level 3Gb RAID controller with 4 SAS/SATA ports supporting LSI IT/IR RAID stack. | |
| Entry level 3Gb RAID controller with 8 SAS/SATA ports supporting LSI IT/IR RAID stack. | |
| Entry-level 6G SAS RAID controller with 4 internal ports for SAS/SATA drives. Retail SKU includes cable. | |
| Entry-level 6G SAS RAID controller with 8 internal ports for SAS/SATA drives. Retail SKU includes cables. | |
| Entry-level 6G SATA RAID controller with 8 internal ports for SATA drives. Retail SKU includes cable. | |
| Key features LSI SAS 3108* RAID-on-Chip (ROC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1 GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data... | |
| Key features LSI SAS3108* RAID-on-Chip (RoC) controller providing SAS 3.0 capability, including 12 Gb/s data transfer Embedded 1-GB 1866 MHz cache (ECC DDR3 memory) to efficiently store data in transition... | |
| Mainsteam 3Gb RAID controller with 8 SAS/SATA ports and PCI-express x4. | |
| Mainsteam 3Gb RAID controller with 8 SATA ports and PCI-express x4. | |
| Mainstream 3Gb RAID controller with 4 SAS/SATA ports. | |
| Mainstream 3Gb RAID controller with 8 internal SAS/SATA ports. | |
| Mainstream 3Gb SAS RAID controller with 4 internal and 4 external ports for SAS/SATA drives. | |
| Mainstream 6G SAS RAID controller with 4 internal and 4 external ports for SAS/SATA drives.Retail SKU includes cables. | |
| Mainstream 6G SAS RAID controller with 8 external ports for JBODs with SAS/SATA drives with drive encryption support. | |
| SAS RAID Controller with Intel® 80333 IOP @ 500MHz, PCI-express x8, 8P, Supports up to 1GB DDR2 DIMM or AXXRPCM2. Ships with one 256MB DIMM. RoHS Compliant | |
| Scalable Performance 6G SAS RAID controller with 16 internal SAS/SATA ports. Retail SKU includes cables. | |
| Scalable Performance 6G SAS/SATA RAID controller with 24 internal and 4 external ports. Retail SKU includes cables. | |
| Scaleable performance 3Gb RAID controller with 16 SAS/SATA ports. | |
| SCSI based controller that support 6 SATA ports. | |
| Single channel SCSI controller. | |
| Zero Channel SCSI controller. | |
| Entry-level storage expander supporting 12Gb/s SAS, 6Gb/s SATA, LSI3008 IOC-based entry- JBOD mode (Pass-through SAS), x8 PCIe 3.0, 8 external ports, MD2 Low Profile, half-length form factor. |