Intel Corporation Datasheets for Industrial Chassis and Card Cages
Industrial chassis and card cages are metal frames that support and contain electronic components and power supplies. They generally have a backplane with slots to install other peripherals and accessories.
Industrial Chassis and Card Cages: Learn more
| Product Name | Notes |
|---|---|
| 1U server chassis designed for the Intel® Server Board S2600WT family, supporting eight 2.5 inch hot-swap drives. Power supply, risers, and SAS cables sold separately | |
| 1U server chassis designed for the Intel® Server Board S2600WT family, supporting four 3.5 inch hot-swap drives. Power supply, risers, and SAS cables sold separately | |
| 2U rack chassis supporting up to four hot-pluggable compute modules Intel® Compute Module HNS2600KP or HNS2600TP product families, up to 12 hot-swap drives, and two 1600W common redundant power supplies... | |
| 2U rack chassis supporting up to four hot-pluggable Intel® Compute Module HNS2600KP or HNS2600TP product families, up to 16 2.5 inch hot-swap drives and two 1600W common redundant power supplies... | |
| 2U server chassis designed for the Intel® Server Board S2600WT family supporting up to 12 3.5 inch hot-swap drives. Power supply, risers, and SAS cables sold separately | |
| 2U server chassis designed for the Intel® Server Board S2600WT family. Drive cages with backplane and carriers, risers, SAS cables and power supply are sold separately | |
| 4U pedestal chassis designed specifically for the Intel® Server Board S2600CW family supporting up to four 3.5 inch fixed drives. Optional drive upgrade kits available. | |
| 4U pedestal chassis designed specifically for the Intel® Server Board S2600CW with default of four 3.5" fixed drives support, and optional 3.5" or 2.5" Hot Swap drives support. Power supply... | |
| A 2U rack chassis supporting up to four hot-pluggable compute modules (S2600JF, S2600WP, or S2600LP Families) up to 12 3.5' hot-swap HDDs, two 1600W common redundant power supplies for HPC... | |
| A 2U rack chassis supporting up to four hot-pluggable compute modules (S2600JF, S2600WP, or S2600LP Families) up to 16 2.5" hot-swap HDDs, two 1600W common redundant power supplies for HPC... | |
| A general purpose pedestal chassis supporting CEB and EEB form factor server boards with eight 3.5" fixed HDDs, a 550W fixed power supply and two 120mm fixed fans for small... | |
| A general purpose pedestal chassis supporting CEB and EEB form factor server boards with eight 3.5" hot-swap HDDs, 460W cold-redundant power supplies and two 120mm fixed fans for small to... | |
| A general purpose pedestal chassis supporting CEB and EEB form factor server boards with up to 16 2.5" hot-swap HDDs, 750W cold-redundant power supplies and Redundant cooling for small to... | |
| A general purpose pedestal chassis supporting CEB and EEB form factor server boards with up to eight 2.5" hot-swap HDDs, 750W cold-redundant power supplies and Redundant cooling for small to... | |
| A general purpose pedestal chassis supporting CEB and EEB form factor server boards with up to eight 3.5" hot-swap HDDs, 750W cold-redundant power supplies and Redundant cooling for small to... | |
| A general purpose pedestal chassis supporting CEB and EEB form factor server boards with up to eight 3.5" hot-swap HDDs, a 550W fixed power supply and two 120mm fixed fans... | |
| A general purpose pedestal chassis supporting CEB and EEB form factor server boards with up to eight 3.5" hot-swap HDDs, one 750W redundant-capable power supplies and two 120mm fixed fans... | |
| A general purpose pedestal chassis supporting up to four 3.5" HDDs, with redundant power supplies, optimized for thermal and acoustic performance. | |
| A high powered pedestal chassis supporting CEB and EEB form factor server boards with up to 16 2.5" hot-swap HDDs, 1200W cold-redundant power supplies and Redundant cooling for medium businesses. | |
| A low cost general purpose pedestal chassis supporting up to four 3.5" fixed HDDs, with a fixed non-redundant power supply; optimized for thermal and acoustic performance. | |
| An entry-level general purpose pedestal chassis supporting four 3.5" hot-swap HDDs, and a non-redundant power supply, optimized for thermal and acoustic performance. | |
| An entry-level low cost general purpose pedestal chassis supporting up to four 3.5" fixed HDDs with a 365W power supply ideal for first server and small business environments. |