Intel Corporation Intel® 82574IT Gigabit Ethernet Controller

Description
Intel® 82574L/IT gigabit Ethernet controllers are ideal for GbE implementations on small form-factor embedded designs as well as client and server LAN on motherboard (LOM) configurations. This very small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package provides a 40-percent reduction in total footprint over the previous generation. Intel® 82574L/IT gigabit Ethernet controllers provide a pathway from legacy PCI/PCIx designs to higher performing PCIe*-based designs. These single-port controllers use a PCIe one-lane (x1) interface operating at 2.5 GHz. The device provides fully integrated gigabit Ethernet media access control (MAC) and physical-layer (PHY) capabilities that can be configured for either 1000 Mb/s or 10/100 Mb/s modes of operation.
Description
Intel® 82574L/IT gigabit Ethernet controllers are ideal for GbE implementations on small form-factor embedded designs as well as client and server LAN on motherboard (LOM) configurations. This very small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package provides a 40-percent reduction in total footprint over the previous generation. Intel® 82574L/IT gigabit Ethernet controllers provide a pathway from legacy PCI/PCIx designs to higher performing PCIe*-based designs. These single-port controllers use a PCIe one-lane (x1) interface operating at 2.5 GHz. The device provides fully integrated gigabit Ethernet media access control (MAC) and physical-layer (PHY) capabilities that can be configured for either 1000 Mb/s or 10/100 Mb/s modes of operation.

Suppliers

Company
Product
Description
Supplier Links
Intel® 82574IT Gigabit Ethernet Controller -  - Intel Corporation
Santa Clara, CA, USA
Intel® 82574IT Gigabit Ethernet Controller
Intel® 82574IT Gigabit Ethernet Controller
Intel® 82574L/IT gigabit Ethernet controllers are ideal for GbE implementations on small form-factor embedded designs as well as client and server LAN on motherboard (LOM) configurations. This very small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package provides a 40-percent reduction in total footprint over the previous generation. Intel® 82574L/IT gigabit Ethernet controllers provide a pathway from legacy PCI/PCIx designs to higher performing PCIe*-based designs. These single-port controllers use a PCIe one-lane (x1) interface operating at 2.5 GHz. The device provides fully integrated gigabit Ethernet media access control (MAC) and physical-layer (PHY) capabilities that can be configured for either 1000 Mb/s or 10/100 Mb/s modes of operation.

Intel® 82574L/IT gigabit Ethernet controllers are ideal for GbE implementations on small form-factor embedded designs as well as client and server LAN on motherboard (LOM) configurations. This very small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package provides a 40-percent reduction in total footprint over the previous generation. Intel® 82574L/IT gigabit Ethernet controllers provide a pathway from legacy PCI/PCIx designs to higher performing PCIe*-based designs. These single-port controllers use a PCIe one-lane (x1) interface operating at 2.5 GHz. The device provides fully integrated gigabit Ethernet media access control (MAC) and physical-layer (PHY) capabilities that can be configured for either 1000 Mb/s or 10/100 Mb/s modes of operation.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Network Cards and Network Controllers
Product Name Intel® 82574IT Gigabit Ethernet Controller
Protocol / Network Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

2 Ports 40GbE QSFP+ Bypass Network Mezzanine Card for enterprise applications. - NMC-4008-02FBSLA1 - Advantech
Specs
Operating System Linux
Processor Type 2 Ports 40GbE QSFP+ Bypass Network Mezzanine Card for enterprise applications.
Compliance CE/FCC
View Details