Intel Corporation Intel® 82583V Gigabit Ethernet Controller

Description
The Intel® 82583V gigabit Ethernet controller is a small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package that is ideal for GbE implementations on small form-factor embedded designs. The Intel 82583V gigabit Ethernet controller consumes less than 750 milliwatts (mW) in GbE mode and less than 300 mW in 10/100 mode. The robust design also incorporates optional internal voltage regulation that can reduce the number of voltage supplies required from the platform to power the core and I/O functions. The Intel 82583V gigabit Ethernet controller is completely lead-free and halogen-free in the silicon and package design to reduce the potential for environmental impact.
Description
The Intel® 82583V gigabit Ethernet controller is a small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package that is ideal for GbE implementations on small form-factor embedded designs. The Intel 82583V gigabit Ethernet controller consumes less than 750 milliwatts (mW) in GbE mode and less than 300 mW in 10/100 mode. The robust design also incorporates optional internal voltage regulation that can reduce the number of voltage supplies required from the platform to power the core and I/O functions. The Intel 82583V gigabit Ethernet controller is completely lead-free and halogen-free in the silicon and package design to reduce the potential for environmental impact.

Suppliers

Company
Product
Description
Supplier Links
Intel® 82583V Gigabit Ethernet Controller -  - Intel Corporation
Santa Clara, CA, USA
Intel® 82583V Gigabit Ethernet Controller
Intel® 82583V Gigabit Ethernet Controller
The Intel® 82583V gigabit Ethernet controller is a small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package that is ideal for GbE implementations on small form-factor embedded designs. The Intel 82583V gigabit Ethernet controller consumes less than 750 milliwatts (mW) in GbE mode and less than 300 mW in 10/100 mode. The robust design also incorporates optional internal voltage regulation that can reduce the number of voltage supplies required from the platform to power the core and I/O functions. The Intel 82583V gigabit Ethernet controller is completely lead-free and halogen-free in the silicon and package design to reduce the potential for environmental impact.

The Intel® 82583V gigabit Ethernet controller is a small 9 mm x 9 mm, 64-pin, quad flatpack no-lead (QFN) silicon package that is ideal for GbE implementations on small form-factor embedded designs. The Intel 82583V gigabit Ethernet controller consumes less than 750 milliwatts (mW) in GbE mode and less than 300 mW in 10/100 mode.

The robust design also incorporates optional internal voltage regulation that can reduce the number of voltage supplies required from the platform to power the core and I/O functions. The Intel 82583V gigabit Ethernet controller is completely lead-free and halogen-free in the silicon and package design to reduce the potential for environmental impact.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Network Cards and Network Controllers
Product Name Intel® 82583V Gigabit Ethernet Controller
Protocol / Network Gigabit Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

compactLink HW-DN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1EC00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network EtherCAT
Data Rate 100000 kbps
Port Type RJ-45
View Details
Network Cards - 162140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; Mini PCI Express
Number of Ports 2
View Details