Intel® Dual Band Wireless-AC 3160: Product Brief
Ultra Wi-Fi. Ultra Features. Ultra Connected Experience
The Intel® Dual Band Wireless-AC 3160 802.11ac, dual band, 1x1, Wi-Fi + Bluetooth* adapter lets you move at the speed of life with faster speeds (up to 433 Mbps), higher capacity, broader coverage, and longer battery life. Combined with 4th gen Intel® Core™ processors and exceptional Intel® wireless innovations, the Intel® Dual Band Wireless-AC 3160 dramatically reshapes your connected experience at home, work, or on the go.
Next-Gen 802.11ac Wireless
More speed, better coverage, larger capacity 802.11ac, dual band, 80 MHz, 1x1
Delivers dramatically faster Wi-Fi speeds (up to 433 Mbps) than 802.11n, with more bandwidth per stream (433 Mbps), more capacity for more users (extended channel bonding 80 MHz), broader coverage and better battery life (more data transmit efficiencies reduce power consumption).
Bluetooth 4.0* Smart Ready (Low Energy)
Dual mode Bluetooth 4.0 connects to the newest low energy Bluetooth products as well as your familiar devices, such as headsets, keyboard, mice, and more.
| Intel Corporation | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Name | Intel® Dual Band Wireless-AC 3160 |
| Technology | Wireless |