Intel Corporation Intel® Centrino® Wireless-N 130, Single Band

Description
Intel® Centrino® Wireless-N 130: Product Brief Product Description The Intel® Centrino® Wireless-N 130 is a 1x1, IEEE 802.11b/g/n Wi-Fi plus Bluetooth* wireless adapter that delivers up to 150 Mbps of bandwidth. This PCIe Half Mini Card provides a low profile design for existing laptops as well as for newer, thinner, smaller laptops, netbooks, and tablets. The Intel® Centrino® Wireless-N 130 also supports a host of Intel-only features, such as Intel® My WiFi Technology, to enhance today’s mobile lifestyle. Features • Up to 150 Mbps bandwidth • Bluetooth* connectivity • IEEE standards-based 802.11b/g/n WLAN adapter • Advanced security via 802.11i • Industry-leading power consumption • Includes Wi-Fi PAN – Intel® My WiFi Technology • Easy-to-use Intel® PROSet/Wireless WLAN Software • Performance-optimize d for Connect with Intel® Centrino® certified access points
Description
Intel® Centrino® Wireless-N 130: Product Brief Product Description The Intel® Centrino® Wireless-N 130 is a 1x1, IEEE 802.11b/g/n Wi-Fi plus Bluetooth* wireless adapter that delivers up to 150 Mbps of bandwidth. This PCIe Half Mini Card provides a low profile design for existing laptops as well as for newer, thinner, smaller laptops, netbooks, and tablets. The Intel® Centrino® Wireless-N 130 also supports a host of Intel-only features, such as Intel® My WiFi Technology, to enhance today’s mobile lifestyle. Features • Up to 150 Mbps bandwidth • Bluetooth* connectivity • IEEE standards-based 802.11b/g/n WLAN adapter • Advanced security via 802.11i • Industry-leading power consumption • Includes Wi-Fi PAN – Intel® My WiFi Technology • Easy-to-use Intel® PROSet/Wireless WLAN Software • Performance-optimize d for Connect with Intel® Centrino® certified access points

Suppliers

Company
Product
Description
Supplier Links
Intel® Centrino® Wireless-N 130, Single Band -  - Intel Corporation
Santa Clara, CA, USA
Intel® Centrino® Wireless-N 130, Single Band
Intel® Centrino® Wireless-N 130, Single Band
Intel® Centrino® Wireless-N 130: Product Brief Product Description The Intel® Centrino® Wireless-N 130 is a 1x1, IEEE 802.11b/g/n Wi-Fi plus Bluetooth* wireless adapter that delivers up to 150 Mbps of bandwidth. This PCIe Half Mini Card provides a low profile design for existing laptops as well as for newer, thinner, smaller laptops, netbooks, and tablets. The Intel® Centrino® Wireless-N 130 also supports a host of Intel-only features, such as Intel® My WiFi Technology, to enhance today’s mobile lifestyle. Features • Up to 150 Mbps bandwidth • Bluetooth* connectivity • IEEE standards-based 802.11b/g/n WLAN adapter • Advanced security via 802.11i • Industry-leading power consumption • Includes Wi-Fi PAN – Intel® My WiFi Technology • Easy-to-use Intel® PROSet/Wireless WLAN Software • Performance-optimize d for Connect with Intel® Centrino® certified access points

Intel® Centrino® Wireless-N 130: Product Brief
Product Description
The Intel® Centrino® Wireless-N 130 is a 1x1, IEEE 802.11b/g/n Wi-Fi plus Bluetooth* wireless adapter that delivers up to 150 Mbps of bandwidth. This PCIe Half Mini Card provides a low profile design for existing laptops as well as for newer, thinner, smaller laptops, netbooks, and tablets. The Intel® Centrino® Wireless-N 130 also supports a host of Intel-only features, such as Intel® My WiFi Technology, to enhance today’s mobile lifestyle.
Features
• Up to 150 Mbps bandwidth
• Bluetooth* connectivity
• IEEE standards-based 802.11b/g/n WLAN adapter
• Advanced security via 802.11i
• Industry-leading power consumption
• Includes Wi-Fi PAN – Intel® My WiFi Technology
• Easy-to-use Intel® PROSet/Wireless WLAN Software
• Performance-optimized for Connect with Intel® Centrino® certified access points

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Network Cards and Network Controllers
Product Name Intel® Centrino® Wireless-N 130, Single Band
Technology Wireless
Unlock Full Specs
to access all available technical data

Similar Products

eATM tManager® ControlLogix -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network Gigabit Ethernet
Main Memory 7000 MB
View Details
VIPA SLIO Module, Interface Modules - 053-1DN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Port Type 5-pin Open Style Connector
View Details
Advanced Flex I/O NVMe M.2 + 4x GbE LAN, i210AT - 98910770330 - Advantech
Specs
Processor Type Advanced Flex I/O NVMe M.2 + 4x GbE LAN, i210AT
View Details