Intel Corporation Controller, Ethernet, 1000Mbps, Qfn-64; Data Rate Intel WG82574IT S LBAC

Description
CONTROLLER, ETHERNET, 1000MBPS, QFN-64; Data Rate:1000Mbps; Ethernet Type:10BASE-T; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:Serial, SMBus; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONTROLLER, ETHERNET, 1000MBPS, QFN-64; Data Rate:1000Mbps; Ethernet Type:10BASE-T; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:Serial, SMBus; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controller, Ethernet, 1000Mbps, Qfn-64; Data Rate Intel - 25R5181 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Ethernet, 1000Mbps, Qfn-64; Data Rate Intel
25R5181
Controller, Ethernet, 1000Mbps, Qfn-64; Data Rate Intel 25R5181
CONTROLLER, ETHERNET, 1000MBPS, QFN-64; Data Rate:1000Mbps; Ethernet Type:10BASE-T; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:Serial, SMBus; Product Range:- RoHS Compliant: Yes

CONTROLLER, ETHERNET, 1000MBPS, QFN-64; Data Rate:1000Mbps; Ethernet Type:10BASE-T; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:Serial, SMBus; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Network Cards and Network Controllers
Product Number 25R5181
Product Name Controller, Ethernet, 1000Mbps, Qfn-64; Data Rate Intel
Protocol / Network 10BASE-T
Unlock Full Specs
to access all available technical data

Similar Products

compactLink HW-DN -  - Softing Inc. Industrial Automation
Softing Inc. Industrial Automation
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
VIPA SLIO Module, Interface Modules - 053-1DN00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Protocol / Network DeviceNet
Data Rate 125 to 500 kbps
Port Type 5-pin Open Style Connector
View Details
Factor 202 Raspberry Pi Industrial Controller - FR202 - OnLogic Inc.
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details