SAB North America H07V-K/MTW/TEW - Harmonized PVC hook up wire 3167..88

Description
A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment designed for North America and Europe.
Description
A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment designed for North America and Europe.

Suppliers

Company
Product
Description
Supplier Links
H07V-K/MTW/TEW - Harmonized PVC hook up wire - 3167..88 - SAB North America
Fairfield, NJ, USA
H07V-K/MTW/TEW - Harmonized PVC hook up wire
3167..88
H07V-K/MTW/TEW - Harmonized PVC hook up wire 3167..88
A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment designed for North America and Europe.

A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment
designed for North America and Europe.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Hookup Wires
Product Number 3167..88
Product Name H07V-K/MTW/TEW - Harmonized PVC hook up wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CE
Rated Voltage 750 volts
Nominal Diameter 0.2638 inch (6.7 mm)
Wire Weight 0.0810 lbs/ft (0.1205 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805917 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Miniature Electrode Wire - AS 826-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0050 inch (0.1270 mm)
Wire Conductor Pure Silver
North American 36 AWG
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details