SAB North America H07V-K Harmonized PVC hook up wire 31560193

Description
Harmonized European hook up wire is recommended for use in electronic and electrical equipment designed for export to European countries and for MRO replacement of European made equipment wire. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361, 383, 385, 402, 405.1. VDE 0812 (H05), 028 (H07), 0295 class 5. IEC 60227.1, 60227.2, 60227.5, 60228, 60304, 60332-1, 60540. BS 6500. DIN 57281, 57250.
Description
Harmonized European hook up wire is recommended for use in electronic and electrical equipment designed for export to European countries and for MRO replacement of European made equipment wire. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361, 383, 385, 402, 405.1. VDE 0812 (H05), 028 (H07), 0295 class 5. IEC 60227.1, 60227.2, 60227.5, 60228, 60304, 60332-1, 60540. BS 6500. DIN 57281, 57250.

Suppliers

Company
Product
Description
Supplier Links
H07V-K  Harmonized PVC hook up wire - 31560193 - SAB North America
Fairfield, NJ, USA
H07V-K Harmonized PVC hook up wire
31560193
H07V-K Harmonized PVC hook up wire 31560193
Harmonized European hook up wire is recommended for use in electronic and electrical equipment designed for export to European countries and for MRO replacement of European made equipment wire. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361, 383, 385, 402, 405.1. VDE 0812 (H05), 028 (H07), 0295 class 5. IEC 60227.1, 60227.2, 60227.5, 60228, 60304, 60332-1, 60540. BS 6500. DIN 57281, 57250.

Harmonized European hook up wire is recommended for use in electronic and electrical equipment designed for export to European countries and for MRO
replacement of European made equipment wire. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361, 383, 385, 402, 405.1. VDE 0812 (H05), 028
(H07), 0295 class 5. IEC 60227.1, 60227.2, 60227.5, 60228, 60304, 60332-1, 60540. BS 6500. DIN 57281, 57250.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Hookup Wires
Product Number 31560193
Product Name H07V-K Harmonized PVC hook up wire
Approvals HAR, VDE, CE
Rated Voltage 750 volts
Nominal Diameter 0.5870 inch (14.91 mm)
Rated Temperature 70 C (158 F)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 146399-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details