SAB North America H07V-K Harmonized PVC hook up wire 31560197

Description
Harmonized European hook up wire is recommended for use in electronic and electrical equipment designed for export to European countries and for MRO replacement of European made equipment wire. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361, 383, 385, 402, 405.1. VDE 0812 (H05), 028 (H07), 0295 class 5. IEC 60227.1, 60227.2, 60227.5, 60228, 60304, 60332-1, 60540. BS 6500. DIN 57281, 57250.
Description
Harmonized European hook up wire is recommended for use in electronic and electrical equipment designed for export to European countries and for MRO replacement of European made equipment wire. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361, 383, 385, 402, 405.1. VDE 0812 (H05), 028 (H07), 0295 class 5. IEC 60227.1, 60227.2, 60227.5, 60228, 60304, 60332-1, 60540. BS 6500. DIN 57281, 57250.

Suppliers

Company
Product
Description
Supplier Links
H07V-K  Harmonized PVC hook up wire - 31560197 - SAB North America
Fairfield, NJ, USA
H07V-K Harmonized PVC hook up wire
31560197
H07V-K Harmonized PVC hook up wire 31560197
Harmonized European hook up wire is recommended for use in electronic and electrical equipment designed for export to European countries and for MRO replacement of European made equipment wire. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361, 383, 385, 402, 405.1. VDE 0812 (H05), 028 (H07), 0295 class 5. IEC 60227.1, 60227.2, 60227.5, 60228, 60304, 60332-1, 60540. BS 6500. DIN 57281, 57250.

Harmonized European hook up wire is recommended for use in electronic and electrical equipment designed for export to European countries and for MRO
replacement of European made equipment wire. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361, 383, 385, 402, 405.1. VDE 0812 (H05), 028
(H07), 0295 class 5. IEC 60227.1, 60227.2, 60227.5, 60228, 60304, 60332-1, 60540. BS 6500. DIN 57281, 57250.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Hookup Wires
Product Number 31560197
Product Name H07V-K Harmonized PVC hook up wire
Approvals HAR, VDE, CE
Rated Voltage 750 volts
Nominal Diameter 0.9170 inch (23.29 mm)
Rated Temperature 70 C (158 F)
Wire Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Lead Wire, MIL-W-16878/19 Type DN, Nylon Jacket - 1415N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878/19, RoHS
Rated Voltage 3000 volts
Nominal Diameter 0.0910 to 0.3740 inch (2.31 to 9.5 mm)
View Details
Miniature Electrode Wire - AS 765-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor 316 Stainless Steel
View Details