SAB North America SC 113 - Silicone insulated hook up wire 01131602

Description
SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.
Description
SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.

Suppliers

Company
Product
Description
Supplier Links
SC 113 - Silicone insulated hook up wire - 01131602 - SAB North America
Fairfield, NJ, USA
SC 113 - Silicone insulated hook up wire
01131602
SC 113 - Silicone insulated hook up wire 01131602
SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.

SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional
plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills
and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Hookup Wires
Product Number 01131602
Product Name SC 113 - Silicone insulated hook up wire
Approvals CE
Rated Voltage 300 volts
Nominal Diameter 0.3070 inch (7.8 mm)
Rated Temperature 250 C (482 F)
Wire Insulation Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Primary Wire - 1332543001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Hook Up Wire - 1113142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.0378 inch (0.9600 mm)
Wire Insulation Polyamide
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, PVC Jacket - 1442 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0950 to 0.1670 inch (2.41 to 4.24 mm)
View Details