A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment
designed for North America and Europe.
| SAB North America | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 31570184 |
| Product Name | MEGA 157 H07V2-K H07V-K HAR - Harmonized PVC hook up wire |
| Approvals | CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); HAR, VDE, CE |
| Rated Voltage | 750 volts |
| Nominal Diameter | 0.1460 inch (3.71 mm) |
| Rated Temperature | 105 C (221 F) |
| Wire Insulation | Polyvinyl Chloride |