SAB North America 07V-K/MTW/TEW - Harmonized PVC hook up wire 3167..95

Description
A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment designed for North America and Europe.
Description
A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment designed for North America and Europe.

Suppliers

Company
Product
Description
Supplier Links
07V-K/MTW/TEW - Harmonized PVC hook up wire - 3167..95 - SAB North America
Fairfield, NJ, USA
07V-K/MTW/TEW - Harmonized PVC hook up wire
3167..95
07V-K/MTW/TEW - Harmonized PVC hook up wire 3167..95
A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment designed for North America and Europe.

A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment
designed for North America and Europe.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Hookup Wires
Product Number 3167..95
Product Name 07V-K/MTW/TEW - Harmonized PVC hook up wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CE
Rated Voltage 750 volts
Nominal Diameter 0.8189 inch (20.8 mm)
Wire Weight 0.8580 lbs/ft (1.28 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 174375-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook Up Wire - 1805932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
Hook-up Wire, MIL-W-76C Type MW-C Uncovered - 1420 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0570 to 0.1300 inch (1.45 to 3.3 mm)
View Details