SAB North America SC 113 - Silicone insulated hook up wire 01131202

Description
SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.
Description
SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.

Suppliers

Company
Product
Description
Supplier Links
SC 113 - Silicone insulated hook up wire - 01131202 - SAB North America
Fairfield, NJ, USA
SC 113 - Silicone insulated hook up wire
01131202
SC 113 - Silicone insulated hook up wire 01131202
SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.

SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional
plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills
and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Hookup Wires
Product Number 01131202
Product Name SC 113 - Silicone insulated hook up wire
Approvals CE
Rated Voltage 300 volts
Nominal Diameter 0.7680 inch (19.51 mm)
Rated Temperature 250 C (482 F)
Wire Insulation Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1113149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals En 2084, en 2267-009, far 25-869
Nominal Diameter 0.1311 inch (3.33 mm)
Wire Insulation Polyamide
View Details
16 AWG, PVC Insulated, Wire Spool - 9509 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 172-32 - Cooner Wire Company
Specs
Nominal Diameter 0.0108 inch (0.2743 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details