Harmonized European hook up wire is recommended for use in electronic and electrical equipment designed for export to European countries and for MRO
replacement of European made equipment wire. Standards: HD 21.1 S2, HD 21.2, HD 21.3 S2, H; HD 308, 361, 383, 385, 402, 405.1. VDE 0812 (H05), 028
(H07), 0295 class 5. IEC 60227.1, 60227.2, 60227.5, 60228, 60304, 60332-1, 60540. BS 6500. DIN 57281, 57250.
| SAB North America | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 31560191 |
| Product Name | H07V-K Harmonized PVC hook up wire |
| Approvals | HAR, VDE, CE |
| Rated Voltage | 750 volts |
| Nominal Diameter | 0.4410 inch (11.2 mm) |
| Rated Temperature | 70 C (158 F) |
| Wire Insulation | Polyvinyl Chloride |