SAB North America SC 123 - Silicone insulated strands with fiberglass braid 01230100

Description
SC 123 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.
Description
SC 123 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.

Suppliers

Company
Product
Description
Supplier Links
SC 123 - Silicone insulated strands with fiberglass braid - 01230100 - SAB North America
Fairfield, NJ, USA
SC 123 - Silicone insulated strands with fiberglass braid
01230100
SC 123 - Silicone insulated strands with fiberglass braid 01230100
SC 123 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.

SC 123 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional
plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills
and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Hookup Wires
Product Number 01230100
Product Name SC 123 - Silicone insulated strands with fiberglass braid
Approvals CE
Rated Voltage 500 volts
Nominal Diameter 0.1100 inch (2.79 mm)
Rated Temperature 250 C (482 F)
Wire Insulation Silicon Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Miniature Electrode Wire - AS 770-36 - Cooner Wire Company
Specs
Nominal Diameter 0.0071 inch (0.1803 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details