SAB North America 07V-K/MTW/TEW - Harmonized PVC hook up wire 3167..92

Description
A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment designed for North America and Europe.
Description
A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment designed for North America and Europe.

Suppliers

Company
Product
Description
Supplier Links
07V-K/MTW/TEW - Harmonized PVC hook up wire - 3167..92 - SAB North America
Fairfield, NJ, USA
07V-K/MTW/TEW - Harmonized PVC hook up wire
3167..92
07V-K/MTW/TEW - Harmonized PVC hook up wire 3167..92
A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment designed for North America and Europe.

A one standard product with all the required approvals for the North American and European markets. Recommended for use in electronic and electrical equipment
designed for North America and Europe.

Supplier's Site

Technical Specifications

  SAB North America
Product Category Hookup Wires
Product Number 3167..92
Product Name 07V-K/MTW/TEW - Harmonized PVC hook up wire
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; CE
Rated Voltage 750 volts
Nominal Diameter 0.5984 inch (15.2 mm)
Wire Weight 0.4030 lbs/ft (0.5997 g/mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1447 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1570 inch (2.16 to 3.99 mm)
View Details
Primary Wire - 1066243001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 0.5000 mm² (7.75E-4 in²)
View Details
22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details