SC 113 is a high temperature single conductor silicone wire recommended for use in applications where temperature exceeds the maximum rating of traditional
plastic and rubber insulated wires. This cable is a flexible, cost-effective alternative to teflon wire. Recommended applications include foundries, steel mills
and glass factories, and other high temperature processes and is recommended wherever an overall abrasion resistant covering is required.
| SAB North America | |
|---|---|
| Product Category | Hookup Wires |
| Product Number | 01131851 |
| Product Name | SC 113 - Silicone insulated hook up wire |
| Approvals | CE |
| Rated Voltage | 300 volts |
| Nominal Diameter | 0.9060 inch (23.01 mm) |
| Rated Temperature | 250 C (482 F) |
| Wire Insulation | Silicon Rubber |