Invotec Solutions Ltd. RMB Modules W-AT-M-RMB-E-15

Description
The RMB module - Add infinite temperature PID control The Athena Series RMB, part of the new Series RM family, is a micro- processor-based, single-zone temperature controller specifically designed for runnerless moulding applications. It features an easy-to-use operator keypad, two LED displays, and three discrete indicators for heat-current, alarm and manual mode. RMA, IMP, RMB and RMC controllers are fully interchangeable with each other and many other modular units supplied into the market by other manufacturers. Features Compatible with existing Athena G and DME G Series main frames Accepts Type J or Type K thermocouple input (jumper selectable) Auto-tuning, with adjustable proportional band and rate Bumpless auto/manual transfer C o m p u S t e p® bakeout feature prevents moisture at start up Built-in loop break, short, open, and reverse thermocouple protection Optional triac failure protection Ground-fault protection (U.S. model) Preset alarms at 30° F (17°C) Jumper-selectable self-start mode Current monitor feature displays average current to load C E - compliant Controllers can be purchased individually but for new systems a control cabinet, power and thermocouple cables will need to be specified. Please contact us to purchase modules or to find out about our complete package deals.
Description
The RMB module - Add infinite temperature PID control The Athena Series RMB, part of the new Series RM family, is a micro- processor-based, single-zone temperature controller specifically designed for runnerless moulding applications. It features an easy-to-use operator keypad, two LED displays, and three discrete indicators for heat-current, alarm and manual mode. RMA, IMP, RMB and RMC controllers are fully interchangeable with each other and many other modular units supplied into the market by other manufacturers. Features Compatible with existing Athena G and DME G Series main frames Accepts Type J or Type K thermocouple input (jumper selectable) Auto-tuning, with adjustable proportional band and rate Bumpless auto/manual transfer C o m p u S t e p® bakeout feature prevents moisture at start up Built-in loop break, short, open, and reverse thermocouple protection Optional triac failure protection Ground-fault protection (U.S. model) Preset alarms at 30° F (17°C) Jumper-selectable self-start mode Current monitor feature displays average current to load C E - compliant Controllers can be purchased individually but for new systems a control cabinet, power and thermocouple cables will need to be specified. Please contact us to purchase modules or to find out about our complete package deals.

Suppliers

Company
Product
Description
Supplier Links
RMB Modules - W-AT-M-RMB-E-15 - Invotec Solutions Ltd.
Stonebridge, Milton Keynes, United Kingdom
RMB Modules
W-AT-M-RMB-E-15
RMB Modules W-AT-M-RMB-E-15
The RMB module - Add infinite temperature PID control The Athena Series RMB, part of the new Series RM family, is a micro- processor-based, single-zone temperature controller specifically designed for runnerless moulding applications. It features an easy-to-use operator keypad, two LED displays, and three discrete indicators for heat-current, alarm and manual mode. RMA, IMP, RMB and RMC controllers are fully interchangeable with each other and many other modular units supplied into the market by other manufacturers. Features Compatible with existing Athena G and DME G Series main frames Accepts Type J or Type K thermocouple input (jumper selectable) Auto-tuning, with adjustable proportional band and rate Bumpless auto/manual transfer C o m p u S t e p® bakeout feature prevents moisture at start up Built-in loop break, short, open, and reverse thermocouple protection Optional triac failure protection Ground-fault protection (U.S. model) Preset alarms at 30° F (17°C) Jumper-selectable self-start mode Current monitor feature displays average current to load C E - compliant Controllers can be purchased individually but for new systems a control cabinet, power and thermocouple cables will need to be specified. Please contact us to purchase modules or to find out about our complete package deals.

The RMB module - Add infinite temperature PID control

The Athena Series RMB, part of the new Series RM family, is a micro- processor-based, single-zone temperature controller specifically designed for runnerless moulding applications.
It features an easy-to-use operator keypad, two LED displays, and three discrete indicators for heat-current, alarm and manual mode.
RMA, IMP, RMB and RMC controllers are fully interchangeable with each other and many other modular units supplied into the market by other manufacturers.

Features

  • Compatible with existing Athena G and DME G Series main frames
  • Accepts Type J or Type K thermocouple input (jumper selectable)
  • Auto-tuning, with adjustable proportional band and rate
  • Bumpless auto/manual transfer
  • C o m p u S t e p® bakeout feature prevents moisture at start up
  • Built-in loop break, short, open, and reverse thermocouple protection
  • Optional triac failure protection
  • Ground-fault protection (U.S. model)
  • Preset alarms at 30° F (17°C)
  • Jumper-selectable self-start mode
  • Current monitor feature displays average current to load
  • C E - compliant
    Controllers can be purchased individually but for new systems a control cabinet, power and thermocouple cables will need to be specified. Please contact us to purchase modules or to find out about our complete package deals.
Supplier's Site

Technical Specifications

  Invotec Solutions Ltd.
Product Category Temperature Controllers
Product Number W-AT-M-RMB-E-15
Product Name RMB Modules
Form Factor Stand-Alone
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Mold Controllers - Altanium Matrix5™ Controller - Husky Technologies™
Specs
Controller Type Hot Runner
Features Multi-Function
Interface Digital Front Panel
View Details
Temperature Controllers - 1238243 - RS Components, Ltd.
Specs
Form Factor DIN; Din rail
Interface Digital Front Panel
Temperature Thermocouple
View Details