MCG SURGE PROTECTION Datasheets for Surge Suppressors
Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Features: I peak=160,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground... | |
| Features: I peak=120,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground... | |
| Features: I peak=250,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Triple redundant - three fused surge paths/phase. Remote 1 Form C relay contacts with status LED. Neutral to Ground... | |
| Features: I peak=40,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. | |
| Features: I peak=80,000A/Phase (8 x 20μs waveform). UL1449 3rd Edition Listed Remote 1 Form C relay contacts with status LED. Neutral to Ground voltage monitor. Front panel protection status LEDs. | |
| Direct current equipment level surge protectors are designed to protect up to 15A of continuous DC load current. The MCG-12A-MCG-130A installs at or within equipment such as DC servo mechanisms,... | |
| MCG's rack-mount surge protectors (512H, 516H, etc.) are already internally con- nected to the rack's metal framework. An additional ground wire is provided for connection to the frame rack to... | |
| Max. Continuous Operating VAC: 130% Rated Line Voltage Response Time: <5 Nanoseconds Modes of Protection: L-N, L-G, N-G Surge Current (8x20us): 1 Event - 10kA, 100 Events - 2kA, 1000... |
| << Prev |