OTEK Corporation Datasheets for Digital Panel Meters
Digital panel meters measure and display processes and electrical variables via an alphanumeric digital readout.
Digital Panel Meters: Learn more
| Product Name | Notes |
|---|---|
| All models share the same award winning software and hardware (patent pending). This allows you to implement the following applications, restricted only by the hardware limitation of each model and... | |
| Another World's First By OTEK! To complement it'sworld's first LCD (Model LPM) Loop Powered Meter,OTEK developed the exact counter part of it but withsuper high efficiency 0.56" LED display, RS232E... | |
| By popular demand we bring back the old "590" but with New Patented Technology so you can replace the old needle, fragile and inaccurate 19th Century Technology analog meters without... | |
| DESCRIPTION: The HI-Q116 was specificallydesigned to replace (form & fit) the oldelectromechanical T.A. Bailey's "RY" andDixson's BG101/202P with 21stCentury Technologyexclusive to OTEK, the originator ofthe Automatic Tricolor Bargraph P.I.C. (ProgrammableIntelli... | |
| DESCRIPTION: The HI-Q117 was specificallydesigned to replace (form & fit) theold electromechanical T.A. Bailey's Series775, with 21stCentury Technology exclusiveto OTEK, the originator of the AutomaticTricolor Bargraph P.I.C. (Programmable IntelligentControlle rs). | |
| DESCRIPTION: The HI-Q118 wasspecifically designed to replace (form &fit) the old electromechanical Foxboro'sSeries 257, with 21stCentury Technologyexclusive to OTEK, the originatorof the Automatic Tricolor Bargraph P.I.C.(Programmable Intelligent Controllers).The only similarity... | |
| DESCRIPTION: The HI-Q119 was specificallydesigned to replace (form & fit) theold electromechanical bargraphs with 21stCentury Technology exclusive to OTEK,the originator of the Automatic TricolorBargraph P.I.C. (Programmable IntelligentControlle rs). The only... | |
| HFE and HSI compliant display with OTEK's exclusiveautomatic tricolor bargraph. OTEK's new HI-Q2Knot only replaces form fit and fuction the old units butincludes the newest technology made popular by the... | |
| In 1975 OTEK introduced the World's First Loop Powered DPM. In 1979, The First Loop Powered Bargraph. In1996 the Automatic Tri-Color Bargraph and in 2004 the World's First Loop Powered... | |
| Now you can replace the Old analog or digital "Switchboard"meters with OTEK's latest Nano & ASIC Technologyworthed of its Lifetime Warranteed products. TheNew SEB (Switchboard LED Bargraph) complementsthe new breed... | |
| OTEK brings you the World's smallest LED Digital Panel Meter (and Loop Powered). That is why we call it the 1PM! The size does not affect its reliability, performance and... | |
| OTEK's BCDPM incorporates State-Of-The-Art Technologyto assure long life and availability to replace obsoletedunits. The unit accepts Multiplexed BCDC (1, 2, 4,8) and 5 Digit select and decimal point information anddisplays... | |
| OTEK's HI-QREM was designed under D.O.D. specificationsto bring the latest technology to our Armed Forcesreplacing old obsoleted technology.The HI-QREM (Remote Panel Meter) accepts RS232,RS485 and the new standard USB V2... | |
| OTEK's LPL brings you over 30 years of expertise inLoop Powered Meters (we invented it) and its known reliabilitybacked by OTEK's exclusive Lifetime Warranty!You can mount the LPL on a... | |
| OTEK's Model APM is a four (4) digit green , red orblue LED indicator that accepts standard avionics powerof 28VDC or 5, 12, 15 & 24VDC (Green, Red or Bluedigits)... | |
| OTEK's New HI-Q101 is notonly a form, fit and functionreplacement of the BE051 &BE101 but a 21st Century technologyequivalent of our successfull HI-Q Series.The look is similar but the performance... | |
| OTEK's new HI-QSLIM series of Low CostSmart Indicators complement the extensive andproven HI-Q line of Intelligent ProgrammableControll ers. We have applied our expertise tobring you the industry's first low cost... | |
| OTEK's New LPM Series brings the latest technologyto your process! The single I.C. A/D can perform all thefunctions by itself or when the Serial I/O option is included,it can become... | |
| OTEK's newHI-Q111ä series of serial inputremote displays are 100% compatiblewith any HI-Q series controllersor any device with RS232C, RS422or RS485 protocol ASCII characteroutput. | |
| OTEK's TBD (3.10"W x 6"H x 3"D) is a triple isolated bar-digital controller/meter with 51 sgement auto tri-color bargraph and (3) four digit displays. Essentially, the unit can replace three... | |
| Programmable Intelligent Controllers with bargraph digital LED or LCD display. | |
| The DIN-BAR was specifically designed to replace (form & fit)the old electromechanical bargraphs, with21st Century Technology exclusive toOTEK, the originator of the Automatic TricolorBargraph P.I.C. (Programmable IntelligentControlle rs). The only... | |
| The HI-Q114 was specificallydesigned to replace (form & fit) the oldelectromechanical bargraphs with 21stCenturyTechnolog y exclusive to OTEK, the originatorof the Automatic Tricolor Bargraph P.I.C. (ProgrammableIntelli gent Controllers). The onlysimilarity... | |
| The HI-Q214 (1.4"W x 11.3"H x 3"D) is virtually the same as our popular HI-Q114, but at a lower cost and with a housing that is only 3" deep! The... | |
| The HI-QDPM is a low cost solution to a wide range of monitoring and controlapplications. By simple front panel push-button setup, one meter with aDC signal conditioner can be programmed... | |
| The Innovator & Leader on Automatic Tricolor Bargraphs,now offers you the latest technology for replacement andnew applications. The New LBD Series uses a highly integratedASIC/DSP and Nanowatt microcontroller alongwith a... | |
| The New EBD was designed to complement OTEK'snewest line of LCD & LED bargraphs where the highestreliability, latest technology and full programmability arerequired. | |
| The New FPM Series is the 2nd generation of our famous "No Panel Cut-Out Required" meters introduced in 1976! The FPM uses ASIC and Nanotechnology to bring you a universal meter for... | |
| The SPM is a combination of that expertise and newest technology in an industry's standard 1/8 DIN package. We started with a universal display (4 1/2 digit LCD or LED)... | |
| The SRD is a combination of that expertise and newest technology in an industry standard 1/8 DIN package. The modular construction allows OTEK to customize your needs without expensive N.R.E.,... | |
| The USB-232 converter plugs into theDB9 connector and extends 1.25" on therear. Has standard "Client" connector. | |
| The World's Largest Loop Powered Instrument Manufacturersince 1974 brings you its Model LPX which is avariation of the World's First Loop Powered Meter withSerial I/O, the LPM and LPE.The LPX... | |
| We shrunk the EBD! By popular demand, we took our popular EBD (6x1.7x2") and made it fit in the industry's most popular panel meter size 1/8 DIN (3.6x1.6x2"), and kept... | |
| You talk, OTEK listens! We were requested to put 3 LPE's in one compact surface mount package with larger digits, like our HI-Q126, so we did it! Now you can... | |
| You talk, OTEK listens! We were requested to put 3 LPE's inone compact surface mount package with larger digits, like ourHI-Q126, so we did it! Now you can have 3... |