OTEK Corporation 5 Digit LED Panel Meter Model QDPM

Description
The HI-QDPM is a low cost solution to a wide range of monitoring and controlapplications. By simple front panel push-button setup, one meter with aDC signal conditioner can be programmed to display DC voltage, current,strain gauges or process signals. The temperature signal conditioner allowsthe user to select between 6 popular thermocouples or 2 RTD types. All at theprice of a single function meter! Plug-in signal conditioners for AC (TrueRMS) voltage and current or low level load cells are available.
Description
The HI-QDPM is a low cost solution to a wide range of monitoring and controlapplications. By simple front panel push-button setup, one meter with aDC signal conditioner can be programmed to display DC voltage, current,strain gauges or process signals. The temperature signal conditioner allowsthe user to select between 6 popular thermocouples or 2 RTD types. All at theprice of a single function meter! Plug-in signal conditioners for AC (TrueRMS) voltage and current or low level load cells are available.

Suppliers

Company
Product
Description
Supplier Links
5 Digit LED Panel Meter - Model QDPM - OTEK Corporation
Tucson, AZ, USA
5 Digit LED Panel Meter
Model QDPM
5 Digit LED Panel Meter Model QDPM
The HI-QDPM is a low cost solution to a wide range of monitoring and controlapplications. By simple front panel push-button setup, one meter with aDC signal conditioner can be programmed to display DC voltage, current,strain gauges or process signals. The temperature signal conditioner allowsthe user to select between 6 popular thermocouples or 2 RTD types. All at theprice of a single function meter! Plug-in signal conditioners for AC (TrueRMS) voltage and current or low level load cells are available.

The HI-QDPM is a low cost solution to a wide range of monitoring and controlapplications. By simple front panel push-button setup, one meter with aDC signal conditioner can be programmed to display DC voltage, current,strain gauges or process signals. The temperature signal conditioner allowsthe user to select between 6 popular thermocouples or 2 RTD types. All at theprice of a single function meter! Plug-in signal conditioners for AC (TrueRMS) voltage and current or low level load cells are available.

Supplier's Site

Technical Specifications

  OTEK Corporation
Product Category Digital Panel Meters
Product Number Model QDPM
Product Name 5 Digit LED Panel Meter
Outputs Analog (optional feature)
Features Alarms (optional feature); Set Points; Conditioning
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
 - Digital Panel Meter for Process & Ratiometric - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details